Samtec Inc. Board to Board & Mezzanine Connectors QMS-052-05.75-L-D-A-RT1

Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet
Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - QMS-052-05.75-L-D-A-RT1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QMS-052-05.75-L-D-A-RT1
Board to Board & Mezzanine Connectors QMS-052-05.75-L-D-A-RT1
0.635 mm Q2 High-Speed Rugged Ground Pla

0.635 mm Q2 High-Speed Rugged Ground Pla

Buy Now
Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec - 96P2514 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec
96P2514
Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec 96P2514
HEADER, 0.635MM, HIGH SPEED, 2X52 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X52 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:104Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QMS-052-05.75-L-D-A-RT1 96P2514
Product Name Board to Board & Mezzanine Connectors Header, 0.635Mm, High Speed, 2X52 Position; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data