Win Source Part Number: 1020190-QSE-020-01-C
Category: Connectors, Interconnects>Rectan
Series: Q Strip® QSE
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Features: Board Guide, Ground Bus (Plane), Latch Lock, Pick and Place
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tape & Reel (TR)
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 16mm, 19mm, 25mm
Height Above Board: 0.128" (3.25mm)
Standard Package: 450
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: QSE-020
1.00 mm Flex Stack, Flexible Micro Board
CONN RCPT 40POS SMD GOLD Product overview: QSE-020-01-C-D-A-L-K
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1020190-QSE-020-01-C-D-A-L-K-TR | QSE-020-01-C-D-A-L-K-TR | 308-QSE-020-01-C-D-A-L-K-TR |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty |