Samtec Inc. Pin & Socket Connectors QRF8-026-01-L-RA-GP

Description
0.80 mm Q Rate Slim Body Ground Plane Sk
Request a Quote Datasheet
Description
0.80 mm Q Rate Slim Body Ground Plane Sk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QRF8-026-01-L-RA-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QRF8-026-01-L-RA-GP
Pin & Socket Connectors QRF8-026-01-L-RA-GP
0.80 mm Q Rate Slim Body Ground Plane Sk

0.80 mm Q Rate Slim Body Ground Plane Sk

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 962316-QRF8-026-01-L-RA-GP - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
962316-QRF8-026-01-L-RA-GP
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 962316-QRF8-026-01-L-RA-GP
Win Source Part Number: 962316-QRF8-026-01-L -RA-GP Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: QRate® QRF8 Number of Positions: 52 Pitch: 0.031" (0.80mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Array, Female Sockets Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tray Standard Package: 55 Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): SMM-126-02-S-D; HLE-126-02-L-DV; MMS-126-02-L-DV; 87368-4424; 87368-5024; DF11Z-40DS-2V(52)QRF 802601LRAGP; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM9773 Base Product Number: QRF8-026

Win Source Part Number: 962316-QRF8-026-01-L-RA-GP
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: QRate® QRF8
Number of Positions: 52
Pitch: 0.031" (0.80mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Array, Female Sockets
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Standard Package: 55
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): SMM-126-02-S-D; HLE-126-02-L-DV; MMS-126-02-L-DV; 87368-4424; 87368-5024; DF11Z-40DS-2V(52)QRF802601LRAGP;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9773
Base Product Number: QRF8-026

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-QRF8-026-01-L-RA-GP
SMD Electronic Connector 308-QRF8-026-01-L-RA-GP
CONN ARRAY RCPT 52P R/A SMD GOLD Product overview: QRF8-026-01-L-RA-GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QRF8-026-01-L-RA -GP can be used for catalog matching and distributor lookup.

CONN ARRAY RCPT 52P R/A SMD GOLD Product overview: QRF8-026-01-L-RA-GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QRF8-026-01-L-RA-GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tray Samtec - 51AH8613 - Newark, An Avnet Company
Chicago, IL, United States
Tray Samtec
51AH8613
Tray Samtec 51AH8613
Tray

Tray

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QRF8-026-01-L-RA-GP
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QRF8-026-01-L-RA-GP
CONN ARRAY RCPT 52P R/A SMD GOLD

CONN ARRAY RCPT 52P R/A SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QRF8-026-01-L-RA-GP 962316-QRF8-026-01-L-RA-GP 308-QRF8-026-01-L-RA-GP 51AH8613 QRF8-026-01-L-RA-GP
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Tray Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1319765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details