Samtec Inc. Pin & Socket Connectors QRF8-026-05.0-L-D-A-GP

Description
0.80 mm Q Rate Slim Body Ground Plane Sk
Request a Quote Datasheet
Description
0.80 mm Q Rate Slim Body Ground Plane Sk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QRF8-026-05.0-L-D-A-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QRF8-026-05.0-L-D-A-GP
Pin & Socket Connectors QRF8-026-05.0-L-D-A-GP
0.80 mm Q Rate Slim Body Ground Plane Sk

0.80 mm Q Rate Slim Body Ground Plane Sk

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QRF8-026-05.0-L-D-A-GP
Board to Board & Mezzanine Connectors QRF8-026-05.0-L-D-A-GP
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Mezzanine Conn, Rcpt, 52Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 69W6928 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 52Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
69W6928
Mezzanine Conn, Rcpt, 52Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 69W6928
MEZZANINE CONN, RCPT, 52POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 52POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 52Pos, 2Row, 0.8Mm Rohs Compliant Samtec - 45AJ7077 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 52Pos, 2Row, 0.8Mm Rohs Compliant Samtec
45AJ7077
Mezzanine Conn, Rcpt, 52Pos, 2Row, 0.8Mm Rohs Compliant Samtec 45AJ7077
MEZZANINE CONN, RCPT, 52POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 52POS, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QRF8-026-05.0-L-D-A-GP
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QRF8-026-05.0-L-D-A-GP
CONN ARRAY RCPT 52POS SMD GOLD

CONN ARRAY RCPT 52POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QRF8-026-05.0-L-D-A-GP QRF8-026-05.0-L-D-A-GP 69W6928 45AJ7077 QRF8-026-05.0-L-D-A-GP
Product Name Pin & Socket Connectors Board to Board & Mezzanine Connectors Mezzanine Conn, Rcpt, 52Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Mezzanine Conn, Rcpt, 52Pos, 2Row, 0.8Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3B1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
Wire to Board - 1920-1854-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2001-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers