Samtec Inc. Board to Board & Mezzanine Connectors QMS-104-05.75-L-D

Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet
Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QMS-104-05.75-L-D
Board to Board & Mezzanine Connectors QMS-104-05.75-L-D
0.635 mm Q2 High-Speed Rugged Ground Pla

0.635 mm Q2 High-Speed Rugged Ground Pla

Buy Now
Header, 0.635Mm, High Speed, 2X104; Mezzanine Connector Type Samtec - 96P2586 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X104; Mezzanine Connector Type Samtec
96P2586
Header, 0.635Mm, High Speed, 2X104; Mezzanine Connector Type Samtec 96P2586
HEADER, 0.635MM, HIGH SPEED, 2X104; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:208Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X104; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:208Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QMS-104-05.75-L-D 96P2586
Product Name Board to Board & Mezzanine Connectors Header, 0.635Mm, High Speed, 2X104; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1731168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details