Samtec Inc. PCB Headers QRM8-026-01-L-RA-GP

Description
Samtec QRM8-026-01-L-RA-GP PCB Header
Request a Quote Datasheet
Description
Samtec QRM8-026-01-L-RA-GP PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7677115P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7677115P
PCB Headers 7677115P
Samtec QRM8-026-01-L-RA-GP PCB Header

Samtec QRM8-026-01-L-RA-GP PCB Header

Supplier's Site
PCB Headers - 7677115 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7677115
PCB Headers 7677115
Samtec QRM8-026-01-L-RA-GP PCB Header

Samtec QRM8-026-01-L-RA-GP PCB Header

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QRM8-026-01-L-RA-GP
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QRM8-026-01-L-RA-GP
CONN ARRAY PLUG 52P R/A SMD GOLD

CONN ARRAY PLUG 52P R/A SMD GOLD

Supplier's Site
Mezzanine Conn, Hdr, 52Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 40AC5441 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 52Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
40AC5441
Mezzanine Conn, Hdr, 52Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 40AC5441
MEZZANINE CONN, HDR, 52POS, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MEZZANINE CONN, HDR, 52POS, 2ROW, 0.8MM; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7677115P 7677115 QRM8-026-01-L-RA-GP 40AC5441
Product Name PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Hdr, 52Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1613681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details