The Connector, Receptacle, 0.8Mm, 104Way (part number 40AC5440) is a mezzanine connector designed for high-density applications. It features a pitch spacing of 0.8 mm and includes 104 contacts arranged in 2 rows. The connector is constructed with a black LCP insulator and beryllium copper contacts, ensuring durability and reliability. It supports a current rating of 2.2 A per pin and 8.5 A per ground plane, with a voltage rating of 215 VAC. The operating temperature range is from -55°C to +125°C, making it suitable for various environments. The connector is RoHS compliant and is lead-free solderable, facilitating easy integration into modern electronic assemblies. Additionally, it supports protocols such as 100 GbE, making it a versatile choice for high-speed data applications.
CONN ARRAY RCP 104P R/A SMD GOLD Product overview: QRF8-052-01-L-RA-GP from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QRF8-052-01-L-RA
Win Source Part Number: 1113997-QRF8-052-01-
Category: Connectors, Interconnects>Rectan
Series: QRate® QRF8
Number of Positions: 104
Pitch: 0.031" (0.80mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Array, Female Sockets
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tray
Standard Package: 30
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): QRF805201LRAGP;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9776
Base Product Number: QRF8-052
0.80 mm Q Rate Slim Body Ground Plane Sk
CONN ARRAY RCP 104P R/A SMD GOLD
CONNECTOR, RECEPTACLE, 0.8MM, 104WAY; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:104Contacts
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-QRF8-052-01-L-RA-GP | 1113997-QRF8-052-01-L-RA-GP | QRF8-052-01-L-RA-GP | QRF8-052-01-L-RA-GP | 40AC5440 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Receptacle, 0.8Mm, 104Way; Mezzanine Connector Type Samtec |
| Voltage Rating | 215 volts |