Samtec Inc. Board to Board & Mezzanine Connectors QMS-078-05.75-L-D-RF1

Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet
Description
0.635 mm Q2 High-Speed Rugged Ground Pla
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - QMS-078-05.75-L-D-RF1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QMS-078-05.75-L-D-RF1
Board to Board & Mezzanine Connectors QMS-078-05.75-L-D-RF1
0.635 mm Q2 High-Speed Rugged Ground Pla

0.635 mm Q2 High-Speed Rugged Ground Pla

Buy Now
Header, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec - 96P2562 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec
96P2562
Header, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec 96P2562
HEADER, 0.635MM, HIGH SPEED, 2X78 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:166Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X78 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:166Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number QMS-078-05.75-L-D-RF1 96P2562
Product Name Board to Board & Mezzanine Connectors Header, 0.635Mm, High Speed, 2X78 Position; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Bi-Lobe® Single Row Thru-Hole Horizontal -Type H2 -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details