Samtec Inc. Pin & Socket Connectors QSH-020-01-L-D-DP-A

Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote
Description
0.50 mm Q Pairs High-Speed Ground Plane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSH-020-01-L-D-DP-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSH-020-01-L-D-DP-A
Pin & Socket Connectors QSH-020-01-L-D-DP-A
0.50 mm Q Pairs High-Speed Ground Plane

0.50 mm Q Pairs High-Speed Ground Plane

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QSH-020-01-L-D-DP-A
Board to Board & Mezzanine Connectors QSH-020-01-L-D-DP-A
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSH-020-01-L-D-DP-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSH-020-01-L-D-DP-A
CONN DIFF ARRAY RCP 40P SMD GOLD

CONN DIFF ARRAY RCP 40P SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec - 19P5380 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
19P5380
Conn, Stacking, Rcpt, 40Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec 19P5380
CONN, STACKING, RCPT, 40POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 40POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSH-020-01-L-D-DP-A QSH-020-01-L-D-DP-A QSH-020-01-L-D-DP-A 19P5380
Product Name Pin & Socket Connectors Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 40Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAQAS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details