Samtec Inc. Pin & Socket Connectors QSE-014-01-L-D-DP-A

Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSE-014-01-L-D-DP-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSE-014-01-L-D-DP-A
Pin & Socket Connectors QSE-014-01-L-D-DP-A
0.80 mm Q Strip High-Speed Ground Plane

0.80 mm Q Strip High-Speed Ground Plane

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QSE-014-01-L-D-DP-A
Board to Board & Mezzanine Connectors QSE-014-01-L-D-DP-A
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Mezzanine Conn, Dp Female, 28Pos, 0.8Mm Rohs Compliant Samtec - 45AJ7079 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Dp Female, 28Pos, 0.8Mm Rohs Compliant Samtec
45AJ7079
Mezzanine Conn, Dp Female, 28Pos, 0.8Mm Rohs Compliant Samtec 45AJ7079
MEZZANINE CONN, DP FEMALE, 28POS, 0.8MM ROHS COMPLIANT: YES

MEZZANINE CONN, DP FEMALE, 28POS, 0.8MM ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Rcpt, 28Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 95AC4972 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 28Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
95AC4972
Mezzanine Conn, Rcpt, 28Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 95AC4972
MEZZANINE CONN, RCPT, 28POS, 2ROW, 0.8MM; Mezzanine Connector Type:Differential Pair Array, Female; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:QSE Series RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 28POS, 2ROW, 0.8MM; Mezzanine Connector Type:Differential Pair Array, Female; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:QSE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSE-014-01-L-D-DP-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSE-014-01-L-D-DP-A
CONN DIFF ARRAY RCP 28P SMD GOLD

CONN DIFF ARRAY RCP 28P SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSE-014-01-L-D-DP-A QSE-014-01-L-D-DP-A 45AJ7079 95AC4972 QSE-014-01-L-D-DP-A
Product Name Pin & Socket Connectors Board to Board & Mezzanine Connectors Mezzanine Conn, Dp Female, 28Pos, 0.8Mm Rohs Compliant Samtec Mezzanine Conn, Rcpt, 28Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 102153-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers