Samtec Inc. SMD Electronic Connector QMS-026-05.75-L-D-A-RT1

Description
CONN HDR 52POS SMD GOLD Product overview: QMS-026-05.75-L-D-A- RT1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QMS-026-05.75-L- D-A-RT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 52POS SMD GOLD Product overview: QMS-026-05.75-L-D-A- RT1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QMS-026-05.75-L- D-A-RT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-QMS-026-05.75-L-D-A-RT1
SMD Electronic Connector 308-QMS-026-05.75-L-D-A-RT1
CONN HDR 52POS SMD GOLD Product overview: QMS-026-05.75-L-D-A- RT1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QMS-026-05.75-L- D-A-RT1 can be used for catalog matching and distributor lookup.

CONN HDR 52POS SMD GOLD Product overview: QMS-026-05.75-L-D-A-RT1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-QMS-026-05.75-L-D-A-RT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QMS-026-05.75-L-D-A-RT1
Board to Board & Mezzanine Connectors QMS-026-05.75-L-D-A-RT1
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QMS-026-05.75-L-D-A-RT1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QMS-026-05.75-L-D-A-RT1
CONN HDR 52POS SMD GOLD

CONN HDR 52POS SMD GOLD

Supplier's Site
Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec - 96P2437 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec
96P2437
Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec 96P2437
HEADER, 0.635MM, HIGH SPEED, 2X26 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, HIGH SPEED, 2X26 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site
Header, 0.635Mm, High Speed, 2X26Way Rohs Compliant Samtec - 30AJ6974 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, High Speed, 2X26Way Rohs Compliant Samtec
30AJ6974
Header, 0.635Mm, High Speed, 2X26Way Rohs Compliant Samtec 30AJ6974
HEADER, 0.635MM, HIGH SPEED, 2X26WAY ROHS COMPLIANT: YES

HEADER, 0.635MM, HIGH SPEED, 2X26WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-QMS-026-05.75-L-D-A-RT1 QMS-026-05.75-L-D-A-RT1 QMS-026-05.75-L-D-A-RT1 96P2437 30AJ6974
Product Name SMD Electronic Connector Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Header, 0.635Mm, High Speed, 2X26 Position; Mezzanine Connector Type Samtec Header, 0.635Mm, High Speed, 2X26Way Rohs Compliant Samtec
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details