Samtec Inc. Pin & Socket Connectors QSE-014-01-H-D-DP-A

Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet
Description
0.80 mm Q Strip High-Speed Ground Plane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QSE-014-01-H-D-DP-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QSE-014-01-H-D-DP-A
Pin & Socket Connectors QSE-014-01-H-D-DP-A
0.80 mm Q Strip High-Speed Ground Plane

0.80 mm Q Strip High-Speed Ground Plane

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
QSE-014-01-H-D-DP-A
Board to Board & Mezzanine Connectors QSE-014-01-H-D-DP-A
Board-to-Board / Mezzanine Connector

Board-to-Board / Mezzanine Connector

Buy Now
Mezzanine Conn, Dp Rcpt, 28Pos, 0.8Mm; Mezzanine Connector Type Samtec - 96P2746 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Dp Rcpt, 28Pos, 0.8Mm; Mezzanine Connector Type Samtec
96P2746
Mezzanine Conn, Dp Rcpt, 28Pos, 0.8Mm; Mezzanine Connector Type Samtec 96P2746
MEZZANINE CONN, DP RCPT, 28POS, 0.8MM; Mezzanine Connector Type:Differential Pair Array, Female; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount Straight; Product Range:QSE Series RoHS Compliant: Yes

MEZZANINE CONN, DP RCPT, 28POS, 0.8MM; Mezzanine Connector Type:Differential Pair Array, Female; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount Straight; Product Range:QSE Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QSE-014-01-H-D-DP-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QSE-014-01-H-D-DP-A
CONN DIFF ARRAY RCP 28P SMD GOLD

CONN DIFF ARRAY RCP 28P SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QSE-014-01-H-D-DP-A QSE-014-01-H-D-DP-A 96P2746 QSE-014-01-H-D-DP-A
Product Name Pin & Socket Connectors Board to Board & Mezzanine Connectors Mezzanine Conn, Dp Rcpt, 28Pos, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2315 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 231-320/026-000 - WAGO
Specs
Termination Operating tool
View Details
3 suppliers