SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5110.1033.1

Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet
Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3757-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3757-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3757-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - 5110.1033.1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5110.1033.1
AC Power Entry Modules 5110.1033.1
AC Power Entry Modules SCREW ON 10A

AC Power Entry Modules SCREW ON 10A

Buy Now Datasheet
Filter, AC Line; 10 A; 125/250 VAC; 50/60 Hz; Panel Mount - 70080711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, AC Line; 10 A; 125/250 VAC; 50/60 Hz; Panel Mount
70080711
Filter, AC Line; 10 A; 125/250 VAC; 50/60 Hz; Panel Mount 70080711
Series 5110 for “Cold” Connections 70°C, protection class I. Terminals are 6.3 × 0.8 mm Quick-Connect. Screw-on or snap-in panel mounting. Approved up to 15 A/250 V.

Series 5110 for “Cold” Connections 70°C, protection class I. Terminals are 6.3 × 0.8 mm Quick-Connect. Screw-on or snap-in panel mounting. Approved up to 15 A/250 V.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-3757-ND 5110.1033.1 70080711
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules Filter, AC Line; 10 A; 125/250 VAC; 50/60 Hz; Panel Mount
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel Mount Panel; Panel/Screw-On
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250") Quick Connect
Standards / Certifications UL; CCC, cULus, ENEC RoHS UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 2-6609104-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
15A/250V North American Snap-in Receptacle - 88243100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 4304.4061 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details