SCHURTER Inc IEC Appliance Inlet C14, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal 6100-3

Description
Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit This inlet, made from fossil or plant-based plastic, meets the enhanced glow-wire test requirements in accordance with IEC 60695-2-12 and -13 For use in unattended household appliances according to IEC 60335-1 Other versions on request Types for rivet mounting available upon request
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit This inlet, made from fossil or plant-based plastic, meets the enhanced glow-wire test requirements in accordance with IEC 60695-2-12 and -13 For use in unattended household appliances according to IEC 60335-1 Other versions on request Types for rivet mounting available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal - 6100-3 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal
6100-3
IEC Appliance Inlet C14, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal 6100-3
Description Panel mount: Screw-on mounting front / rear-side Appliance Inlet, Pin temperature 70 °C, Protection class I Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply Solder / Quick Connect Unique Selling Proposition Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit This inlet, made from fossil or plant-based plastic, meets the enhanced glow-wire test requirements in accordance with IEC 60695-2-12 and -13 For use in unattended household appliances according to IEC 60335-1 Other versions on request Types for rivet mounting available upon request

Description

  • Panel mount: Screw-on mounting front / rear-side
  • Appliance Inlet, Pin temperature 70 °C, Protection class I
  • Variants with factory mounted inlet gasket and sealing kit for IP54 into the equipement and the pluggable power supply
  • Solder / Quick Connect

Unique Selling Proposition

  • Variants made from plant-based plastics with 2.75 kg CO2 reduction per packaging unit
  • This inlet, made from fossil or plant-based plastic, meets the enhanced glow-wire test requirements in accordance with IEC 60695-2-12 and -13
  • For use in unattended household appliances according to IEC 60335-1

Other versions on request

  • Types for rivet mounting available upon request
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6100-3
Product Name IEC Appliance Inlet C14, Screw-on Mounting, Front or Rear Side, Solder or Quick-connect Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Screw On Mounting
Termination Types Solder Cup; Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-118-982 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
AC Power Plugs & Receptacles - 9009.0121 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
Mounting Style Cable; Cable
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-120-308-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
IEC Plug I, Cord Connector (Rewireable), Straight - 0922 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details