SCHURTER Inc IEC Appliance Outlet D, insert Mounting, Solder Terminal 5086

Description
Description Connector, Pin temperature 70 °C, Protection class II Solder terminal
Request a Quote
Description
Description Connector, Pin temperature 70 °C, Protection class II Solder terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5086 is an IEC appliance outlet with insert mounting and solder terminals, rated for 2.5 A at 250 VAC and 7 A at 125 VAC. It complies with protection class II per IEC 61140 and has IP20 front-side protection. Operating temperature ranges from -25 °C to 70 °C. The housing is black PA6, UL 94V-0 rated. Dielectric strength exceeds 4 kVAC between L-N and 2 kVAC between L/N-PE. Dimensions are 28.6 mm in length, 18.2 mm in width, and 17.2 mm in height. The product meets IEC 60320-1, UL 60320-1, CSA C22.2 No. 60320-1, and IEC/UL 62368-1 standards, and complies with RoHS, REACH, CE, and UKCA requirements. Packaged in units of 50.

Datasheet Summary
Powered by GS/AI

The 5086 is an IEC appliance outlet with insert mounting and solder terminals, rated for 2.5 A at 250 VAC and 7 A at 125 VAC. It complies with protection class II per IEC 61140 and has IP20 front-side protection. Operating temperature ranges from -25 °C to 70 °C. The housing is black PA6, UL 94V-0 rated. Dielectric strength exceeds 4 kVAC between L-N and 2 kVAC between L/N-PE. Dimensions are 28.6 mm in length, 18.2 mm in width, and 17.2 mm in height. The product meets IEC 60320-1, UL 60320-1, CSA C22.2 No. 60320-1, and IEC/UL 62368-1 standards, and complies with RoHS, REACH, CE, and UKCA requirements. Packaged in units of 50.

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Outlet D, insert Mounting, Solder Terminal - 5086 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Outlet D, insert Mounting, Solder Terminal
5086
IEC Appliance Outlet D, insert Mounting, Solder Terminal 5086
Description Connector, Pin temperature 70 °C, Protection class II Solder terminal

Description

  • Connector, Pin temperature 70 °C, Protection class II
  • Solder terminal
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 5086
Product Name IEC Appliance Outlet D, insert Mounting, Solder Terminal
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
Termination Types Solder Cup
Standards / Certifications RoHS; UL; CSA; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2095-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 4301.3536.08 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 4301.8055-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 4302.2144 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details