The 6135 is a panel-mount IEC C14 appliance inlet with a 2-pole TA35 circuit breaker, compliant with IEC/UL 62368-1. It features snap-in mounting for 1.5 mm, 2.0 mm, or 2.5 mm panels and quick-connect terminals (6.3 x 0.8 mm). The unit supports non-illuminated or illuminated rocker switches in black, white, green, or orange. Rated for 10 A / 250 VAC (IEC) and 15 A / 250 VAC (UL/CSA), it has a dielectric strength of 2.5 kVAC between L-N and 3 kVAC between L/N-PE. Operating temperature ranges from -25 °C to 60 °C. The housing is black thermoplastic with UL 94V-0 rating. IP40 protection is provided at the front. The V-Lock variant includes a notch for secure cordset retention. Approvals include VDE, UL, and CCC.
Description
Characteristics
Other versions on request
Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 6135 |
| Product Name | IEC Appliance Inlet C14 with Circuit Breaker TA35 2-pole |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel; Snap-in mount |
| Termination Types | Quick Connect |