SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 5110.0633.1

Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet
Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-3755-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-3755-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-3755-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
Filter, AC Line; 6 A; 125/250 VAC; 50/60 Hz; Panel Mount - 70080709 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, AC Line; 6 A; 125/250 VAC; 50/60 Hz; Panel Mount
70080709
Filter, AC Line; 6 A; 125/250 VAC; 50/60 Hz; Panel Mount 70080709
Series 5110 for “Cold” Connections 70°C, protection class I. Terminals are 6.3 × 0.8 mm Quick-Connect. Screw-on or snap-in panel mounting. Approved up to 15 A/250 V.

Series 5110 for “Cold” Connections 70°C, protection class I. Terminals are 6.3 × 0.8 mm Quick-Connect. Screw-on or snap-in panel mounting. Approved up to 15 A/250 V.

Supplier's Site
AC Power Entry Modules - 5110.0633.1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
5110.0633.1
AC Power Entry Modules 5110.0633.1
AC Power Entry Modules SCREW ON 6A

AC Power Entry Modules SCREW ON 6A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 486-3755-ND 70080709 5110.0633.1
Product Name Power Entry Connectors - Inlets, Outlets, Modules Filter, AC Line; 6 A; 125/250 VAC; 50/60 Hz; Panel Mount AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Panel/Screw-On Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect Quick Connect (0.250")
Standards / Certifications UL; CCC, cULus, ENEC UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM2-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details