The 6050 is a 2-pole, non-illuminated line switch for PCB mounting, designed for use in equipment compliant with IEC/UL 62368-1. It has a snap-in front side and is rated for 10 A at 250 VAC (IEC) or 15 A at 125/250 VAC (UL/CSA), with an operating temperature range of -25 °C to 70 °C. The housing is made of black thermoplastic with UL 94V-0 rating and offers IP40 protection on the front side. The switch is designed for panel thicknesses of 1, 1.2, 1.5, 2, 2.5, or 3 mm. The product complies with RoHS, China RoHS, and REACH regulations, and is certified to IEC 60320-1, IEC 61058-1, UL 498, and CSA C22.2 No. 42 standards. Packaging is in units of 50 pieces.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 6050 |
| Product Name | Line Switch, fits to Felcom |
| Device Type | Power Entry Module |
| Configuration | IEC |
| Mounting Style | PCB; Snap-in mount |
| Termination Types | PCB |
| Standards / Certifications | RoHS; UL; CSA; VDE |