This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and High-speed response by current mode. Moreover, separating IC power supply (2.7V to 5.5V) and coil power supply (2.3V to 20V) makes it possible to widen input range, which will be helpful to be applied to various kinds of applications. Over voltage setting can be selected corresponding to the number of LED lightings. BD60A00NUX is for max 11 lightings, BD60A60NUX is for max 6 lightings.
This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and High-speed response by current mode. Moreover, separating IC power supply (2.7V to 5.5V) and coil power supply (2.3V to 20V) makes it possible to widen input range, which will be helpful to be applied to various kinds of applications. Over voltage setting can be selected corresponding to the number of LED lightings. BD60A00NUX is for max 11 lightings, BD60A60NUX is for max 6 lightings.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | BD60A60NUX | BD60A60NUX |
| Product Name | White LED Driver With PWM Brightness Control for up to 6 LEDs in Series | White LED Driver With PWM Brightness Control for up to 6 LEDs in Series |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
| Type | Dimmable | Dimmable |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |
| Output Voltage | 26 volts | 26 volts |
| Output Current | 30 milliamps | 30 milliamps |