ROHM Semiconductor GmbH White LED Driver With PWM Brightness Control for up to 11 LEDs in Series BD60A00NUX

Description
This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and High-speed response by current mode. Moreover, separating IC power supply (2.7V to 5.5V) and coil power supply (2.3V to 20V) makes it possible to widen input range, which will be helpful to be applied to various kinds of applications. Over voltage setting can be selected corresponding to the number of LED lightings. BD60A00NUX is for max 11 lightings, BD60A60NUX is for max 6 lightings.
Datasheet
Description
This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and High-speed response by current mode. Moreover, separating IC power supply (2.7V to 5.5V) and coil power supply (2.3V to 20V) makes it possible to widen input range, which will be helpful to be applied to various kinds of applications. Over voltage setting can be selected corresponding to the number of LED lightings. BD60A00NUX is for max 11 lightings, BD60A60NUX is for max 6 lightings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White LED Driver With PWM Brightness Control for up to 11 LEDs in Series - BD60A00NUX - ROHM Semiconductor GmbH
Willich, Germany
White LED Driver With PWM Brightness Control for up to 11 LEDs in Series
BD60A00NUX
White LED Driver With PWM Brightness Control for up to 11 LEDs in Series BD60A00NUX
This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and High-speed response by current mode. Moreover, separating IC power supply (2.7V to 5.5V) and coil power supply (2.3V to 20V) makes it possible to widen input range, which will be helpful to be applied to various kinds of applications. Over voltage setting can be selected corresponding to the number of LED lightings. BD60A00NUX is for max 11 lightings, BD60A60NUX is for max 6 lightings.

This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and High-speed response by current mode. Moreover, separating IC power supply (2.7V to 5.5V) and coil power supply (2.3V to 20V) makes it possible to widen input range, which will be helpful to be applied to various kinds of applications. Over voltage setting can be selected corresponding to the number of LED lightings. BD60A00NUX is for max 11 lightings, BD60A60NUX is for max 6 lightings.

Supplier's Site Datasheet
White LED Driver With PWM Brightness Control for up to 11 LEDs in Series - BD60A00NUX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
White LED Driver With PWM Brightness Control for up to 11 LEDs in Series
BD60A00NUX
White LED Driver With PWM Brightness Control for up to 11 LEDs in Series BD60A00NUX
This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and High-speed response by current mode. Moreover, separating IC power supply (2.7V to 5.5V) and coil power supply (2.3V to 20V) makes it possible to widen input range, which will be helpful to be applied to various kinds of applications. Over voltage setting can be selected corresponding to the number of LED lightings. BD60A00NUX is for max 11 lightings, BD60A60NUX is for max 6 lightings.

This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and High-speed response by current mode. Moreover, separating IC power supply (2.7V to 5.5V) and coil power supply (2.3V to 20V) makes it possible to widen input range, which will be helpful to be applied to various kinds of applications. Over voltage setting can be selected corresponding to the number of LED lightings. BD60A00NUX is for max 11 lightings, BD60A60NUX is for max 6 lightings.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category LED Drivers LED Drivers
Product Number BD60A00NUX BD60A00NUX
Product Name White LED Driver With PWM Brightness Control for up to 11 LEDs in Series White LED Driver With PWM Brightness Control for up to 11 LEDs in Series
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 40 volts 40 volts
Output Current 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel Led Driver W/Ultra-Wide Dimming Ratio - A80603KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - FAN7340MX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
View Details
PMIC - PMIC - LED Drivers - LM3432BSQE - 1198854-LM3432BSQE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers