BD6071HFN is a white LED driver IC designed for driving up to three LEDs in series with a boost DC/DC converter. It can boost output voltage up to 14V while maintaining constant current, ensuring stable LED operation without current variation. The device features synchronous rectification, eliminating the need for an external Schottky diode, which contributes to a compact design. Brightness can be adjusted using an external PWM signal, and the driver includes a soft start function to prevent inrush current. It operates within a power supply voltage range of 2.7V to 5.5V and has a typical switching frequency of 1MHz. The quiescent current is low at 0.1OºA, making it suitable for battery-powered applications. The operating temperature range is from -30°C to +85°C, and the device is housed in a small HSON8 package measuring 2.90mm x 3.00mm x 0.60mm. This LED driver is applicable in various devices, including mobile phones, portable game machines, and backlighting for displays, making it a versatile choice for engineers looking to implement LED solutions in compact electronic designs.
Switching Regulator type LED Driver Series for small LCD backlight are boost DC/DC converters possible to drive the white LEDs at constant. It is possible that turning on white LED steadily by a series connection which has no current variation, and by a fast transient response with current mode. With synchronous rectification (no external schottky diode required) and small package, they can save mount space. BD6071HFN suited over voltage and over current limit from BD6072HFN.
Switching Regulator type LED Driver Series for small LCD backlight are boost DC/DC converters possible to drive the white LEDs at constant. It is possible that turning on white LED steadily by a series connection which has no current variation, and by a fast transient response with current mode. With synchronous rectification (no external schottky diode required) and small package, they can save mount space. BD6071HFN suited over voltage and over current limit from BD6072HFN.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152793-BD6071HFN
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Synchronous rectification step-up DC/DC converter for mobile phone Product overview: BD6071HFN from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD6071HFN can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD6071HFN | BD6071HFN | 1152793-BD6071HFN | 137-BD6071HFN |
| Product Name | White LED Driver with Synchronous Boost Converter and PWM Brightness Control for up to 3 LEDs in Series | White LED Driver with Synchronous Boost Converter and PWM Brightness Control for up to 3 LEDs in Series | PMIC - PMIC - LED Drivers - BD6071HFN | Boost LED Driver IC |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |
| Type | Dimmable | Dimmable | ||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 14 volts | 14 volts | ||
| Output Current | 35 milliamps | 35 milliamps |