ROHM Semiconductor GmbH LED Driver with Built-in PWM Signal Generation Circuit BD18351EFV-M

Description
BD18351EFV-M is an LED driver with built-in 1ch boost controller. It is an optimal IC for LED drive for head lamp/DRL, tail lamp and turn lamp capable of realizing boost and buck boost with high-side detection of LED current setting against output voltage. Further, cost saving and downsizing of the set can be realized, since it contains CRTIMER which enables PWM dimming without microcomputer for applications requiring PWM dimming of DRL, etc.
Request a Quote Datasheet
Description
BD18351EFV-M is an LED driver with built-in 1ch boost controller. It is an optimal IC for LED drive for head lamp/DRL, tail lamp and turn lamp capable of realizing boost and buck boost with high-side detection of LED current setting against output voltage. Further, cost saving and downsizing of the set can be realized, since it contains CRTIMER which enables PWM dimming without microcomputer for applications requiring PWM dimming of DRL, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver with Built-in PWM Signal Generation Circuit - BD18351EFV-M - ROHM Semiconductor GmbH
Willich, Germany
LED Driver with Built-in PWM Signal Generation Circuit
BD18351EFV-M
LED Driver with Built-in PWM Signal Generation Circuit BD18351EFV-M
BD18351EFV-M is an LED driver with built-in 1ch boost controller. It is an optimal IC for LED drive for head lamp/DRL, tail lamp and turn lamp capable of realizing boost and buck boost with high-side detection of LED current setting against output voltage. Further, cost saving and downsizing of the set can be realized, since it contains CRTIMER which enables PWM dimming without microcomputer for applications requiring PWM dimming of DRL, etc.

BD18351EFV-M is an LED driver with built-in 1ch boost controller. It is an optimal IC for LED drive for head lamp/DRL, tail lamp and turn lamp capable of realizing boost and buck boost with high-side detection of LED current setting against output voltage. Further, cost saving and downsizing of the set can be realized, since it contains CRTIMER which enables PWM dimming without microcomputer for applications requiring PWM dimming of DRL, etc.

Supplier's Site Datasheet
LED Driver with Built-in PWM Signal Generation Circuit - BD18351EFV-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
LED Driver with Built-in PWM Signal Generation Circuit
BD18351EFV-M
LED Driver with Built-in PWM Signal Generation Circuit BD18351EFV-M
BD18351EFV-M is an LED driver with built-in 1ch boost controller. It is an optimal IC for LED drive for head lamp/DRL, tail lamp and turn lamp capable of realizing boost and buck boost with high-side detection of LED current setting against output voltage. Further, cost saving and downsizing of the set can be realized, since it contains CRTIMER which enables PWM dimming without microcomputer for applications requiring PWM dimming of DRL, etc.

BD18351EFV-M is an LED driver with built-in 1ch boost controller. It is an optimal IC for LED drive for head lamp/DRL, tail lamp and turn lamp capable of realizing boost and buck boost with high-side detection of LED current setting against output voltage. Further, cost saving and downsizing of the set can be realized, since it contains CRTIMER which enables PWM dimming without microcomputer for applications requiring PWM dimming of DRL, etc.

Supplier's Site Datasheet
LED Drivers - 846-BD18351EFV-MTR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR CONT 6MA 24HTSSOPB

IC LED DVR CONT 6MA 24HTSSOPB

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - BD18351EFV-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
BD18351EFV-M
Integrated Circuits (ICs) - PMIC - LED Drivers BD18351EFV-M
Integrated Circuits (ICs) - PMIC - LED Drivers

Integrated Circuits (ICs) - PMIC - LED Drivers

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number BD18351EFV-M BD18351EFV-M 846-BD18351EFV-MTR-ND BD18351EFV-M
Product Name LED Driver with Built-in PWM Signal Generation Circuit LED Driver with Built-in PWM Signal Generation Circuit LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 4.5 to 65 volts 4.5 to 65 volts 4.5 to 65 volts
Output Voltage 65 volts 65 volts 6 to 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2466603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 25 milliamps
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
4 suppliers
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details