ROHM Semiconductor GmbH White LED Driver for Automotive with 4ch Current Driver Integrated, Built-in MOS for Boost, Boost DC/DC Converter BD83A04EFV-M

Description
This IC is a white LED driver for LCD backlight. It has MOS for boost and 4 ch current drivers for LED drive,making it ideal for high brightness LED drive. LED pin maximum voltage is 50V, making it suitable for driving medium LCD panels. The dimming is controlled by the PWM signal and can be set up to 20,000: 1@100Hz. It also supports analog dimming and can accommodate even higher brightness ranges by combining with PWM dimming. DC/DC converters can be controlled for boost applications, and the input operating voltage range is 4.5V to 48V.
Datasheet
Description
This IC is a white LED driver for LCD backlight. It has MOS for boost and 4 ch current drivers for LED drive,making it ideal for high brightness LED drive. LED pin maximum voltage is 50V, making it suitable for driving medium LCD panels. The dimming is controlled by the PWM signal and can be set up to 20,000: 1@100Hz. It also supports analog dimming and can accommodate even higher brightness ranges by combining with PWM dimming. DC/DC converters can be controlled for boost applications, and the input operating voltage range is 4.5V to 48V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White LED Driver for Automotive with 4ch Current Driver Integrated, Built-in MOS for Boost, Boost DC/DC Converter - BD83A04EFV-M - ROHM Semiconductor GmbH
Willich, Germany
White LED Driver for Automotive with 4ch Current Driver Integrated, Built-in MOS for Boost, Boost DC/DC Converter
BD83A04EFV-M
White LED Driver for Automotive with 4ch Current Driver Integrated, Built-in MOS for Boost, Boost DC/DC Converter BD83A04EFV-M
This IC is a white LED driver for LCD backlight. It has MOS for boost and 4 ch current drivers for LED drive,making it ideal for high brightness LED drive. LED pin maximum voltage is 50V, making it suitable for driving medium LCD panels. The dimming is controlled by the PWM signal and can be set up to 20,000: 1@100Hz. It also supports analog dimming and can accommodate even higher brightness ranges by combining with PWM dimming. DC/DC converters can be controlled for boost applications, and the input operating voltage range is 4.5V to 48V.

This IC is a white LED driver for LCD backlight. It has MOS for boost and 4 ch current drivers for LED drive,making it ideal for high brightness LED drive. LED pin maximum voltage is 50V, making it suitable for driving medium LCD panels. The dimming is controlled by the PWM signal and can be set up to 20,000: 1@100Hz. It also supports analog dimming and can accommodate even higher brightness ranges by combining with PWM dimming. DC/DC converters can be controlled for boost applications, and the input operating voltage range is 4.5V to 48V.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category LED Drivers
Product Number BD83A04EFV-M
Product Name White LED Driver for Automotive with 4ch Current Driver Integrated, Built-in MOS for Boost, Boost DC/DC Converter
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 48 volts
Output Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2331436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 50 watts
Features RoHS Compliant
View Details
LED Drivers - 1727-HEF4794BT-Q100JTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
5 suppliers