ROHM Semiconductor GmbH 4ch White LED Driver with Buck-Boost BD81A24MUF-M

Description
BD81A24MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1 @100Hz dimming function) is possible by PWM input.
Datasheet
Description
BD81A24MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1 @100Hz dimming function) is possible by PWM input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4ch White LED Driver with Buck-Boost - BD81A24MUF-M - ROHM Semiconductor GmbH
Willich, Germany
4ch White LED Driver with Buck-Boost
BD81A24MUF-M
4ch White LED Driver with Buck-Boost BD81A24MUF-M
BD81A24MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1 @100Hz dimming function) is possible by PWM input.

BD81A24MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1 @100Hz dimming function) is possible by PWM input.

Supplier's Site Datasheet
4ch White LED Driver with Buck-Boost - BD81A24MUF-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4ch White LED Driver with Buck-Boost
BD81A24MUF-M
4ch White LED Driver with Buck-Boost BD81A24MUF-M
BD81A24MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (5000: 1 dimming function) is possible by PWM input.

BD81A24MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (5000: 1 dimming function) is possible by PWM input.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category LED Drivers LED Drivers
Product Number BD81A24MUF-M BD81A24MUF-M
Product Name 4ch White LED Driver with Buck-Boost 4ch White LED Driver with Buck-Boost
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 4.5 to 35 volts 4.5 to 40 volts
Output Voltage 40 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Linear, Programmable Current LED Driver W/Fault Protection - A6261KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
30MA 60MA LED Driver IC - 137-AAT2863IMK-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
View Details
4 suppliers
PMIC - LED Drivers - LM2751SD-A - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 80 milliamps
View Details
 - NCR320UX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers