ROHM Semiconductor GmbH Nano Cap™, White LED Driver for Automotive with 6ch Current Driver Integrated, Built-in Boost DC/DC Converter BD82A26MUF-M

Description
This IC is a white LED driver for LCD backlight. It has 6ch current drivers for LED drive, making it ideal for high brightness LED drive. LED pin maximum voltage is 50V, making it suitable for driving large LCD panels. What is Nano Cap™? Nano Cap™ is a combination of technologies which allow stable operation even if output capacitance is connected with the range of nF unit.
Datasheet
Description
This IC is a white LED driver for LCD backlight. It has 6ch current drivers for LED drive, making it ideal for high brightness LED drive. LED pin maximum voltage is 50V, making it suitable for driving large LCD panels. What is Nano Cap™? Nano Cap™ is a combination of technologies which allow stable operation even if output capacitance is connected with the range of nF unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano Cap™, White LED Driver for Automotive with 6ch Current Driver Integrated, Built-in Boost DC/DC Converter - BD82A26MUF-M - ROHM Semiconductor GmbH
Willich, Germany
Nano Cap™, White LED Driver for Automotive with 6ch Current Driver Integrated, Built-in Boost DC/DC Converter
BD82A26MUF-M
Nano Cap™, White LED Driver for Automotive with 6ch Current Driver Integrated, Built-in Boost DC/DC Converter BD82A26MUF-M
This IC is a white LED driver for LCD backlight. It has 6ch current drivers for LED drive, making it ideal for high brightness LED drive. LED pin maximum voltage is 50V, making it suitable for driving large LCD panels. What is Nano Cap™? Nano Cap™ is a combination of technologies which allow stable operation even if output capacitance is connected with the range of nF unit.

This IC is a white LED driver for LCD backlight. It has 6ch current drivers for LED drive, making it ideal for high brightness LED drive. LED pin maximum voltage is 50V, making it suitable for driving large LCD panels.
What is Nano Cap™?
Nano Cap™ is a combination of technologies which allow stable operation even if output capacitance is connected with the range of nF unit.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category LED Drivers
Product Number BD82A26MUF-M
Product Name Nano Cap™, White LED Driver for Automotive with 6ch Current Driver Integrated, Built-in Boost DC/DC Converter
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 48 volts
Output Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1792382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details
LED Drivers - 1727-8458-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
7 suppliers