ROHM Semiconductor GmbH 4ch White LED Driver with Buck-Boost (40 LED Maximum) BD81A24EFV-M

Description
BD81A24EFV-M / BD81A24MUV-M (VQFN28SV5050 package) is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1 @100Hz dimming function) is possible by PWM input.
Datasheet
Description
BD81A24EFV-M / BD81A24MUV-M (VQFN28SV5050 package) is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1 @100Hz dimming function) is possible by PWM input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4ch White LED Driver with Buck-Boost (40 LED Maximum) - BD81A24EFV-M - ROHM Semiconductor GmbH
Willich, Germany
4ch White LED Driver with Buck-Boost (40 LED Maximum)
BD81A24EFV-M
4ch White LED Driver with Buck-Boost (40 LED Maximum) BD81A24EFV-M
BD81A24EFV-M / BD81A24MUV-M (VQFN28SV5050 package) is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1 @100Hz dimming function) is possible by PWM input.

BD81A24EFV-M / BD81A24MUV-M (VQFN28SV5050 package) is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1 @100Hz dimming function) is possible by PWM input.

Supplier's Site Datasheet
4ch White LED Driver with Buck-Boost (40 LED Maximum) - BD81A24EFV-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4ch White LED Driver with Buck-Boost (40 LED Maximum)
BD81A24EFV-M
4ch White LED Driver with Buck-Boost (40 LED Maximum) BD81A24EFV-M
BD81A24EFV-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (5000: 1 dimming function) is possible by PWM input.

BD81A24EFV-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw up to 120mA (Max), which is also suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also integrated to achieve stable operation during power voltage fluctuation. Light modulation (5000: 1 dimming function) is possible by PWM input.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category LED Drivers LED Drivers
Product Number BD81A24EFV-M BD81A24EFV-M
Product Name 4ch White LED Driver with Buck-Boost (40 LED Maximum) 4ch White LED Driver with Buck-Boost (40 LED Maximum)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 4.5 to 35 volts 4.5 to 35 volts
Output Voltage 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-SKY81294-12-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
3 suppliers
LED Driver IC - 137-LM3432BSQE - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers