ROHM Semiconductor GmbH Max. 28.5V Output 2Strings (25mA/ch) White LED Driver BD65B60GWL

Description
BD65B60 is a white LED driver IC that integrates PWM step-up DC/DC converter with boost-capability of up to maximum 28.5V and current driver with drive capability of up to 25mA(Typ.) maximum setting. Precise brightness can be controlled at wide ranges through the external PWM pulse input. This IC features highly accurate current drivers with low differential current errors between channels, thus, reducing brightness spots on the LCD panel. Moreover, its small package is suited for saving space.
Datasheet
Description
BD65B60 is a white LED driver IC that integrates PWM step-up DC/DC converter with boost-capability of up to maximum 28.5V and current driver with drive capability of up to 25mA(Typ.) maximum setting. Precise brightness can be controlled at wide ranges through the external PWM pulse input. This IC features highly accurate current drivers with low differential current errors between channels, thus, reducing brightness spots on the LCD panel. Moreover, its small package is suited for saving space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Max. 28.5V Output 2Strings (25mA/ch) White LED Driver - BD65B60GWL - ROHM Semiconductor GmbH
Willich, Germany
Max. 28.5V Output 2Strings (25mA/ch) White LED Driver
BD65B60GWL
Max. 28.5V Output 2Strings (25mA/ch) White LED Driver BD65B60GWL
BD65B60 is a white LED driver IC that integrates PWM step-up DC/DC converter with boost-capability of up to maximum 28.5V and current driver with drive capability of up to 25mA(Typ.) maximum setting. Precise brightness can be controlled at wide ranges through the external PWM pulse input. This IC features highly accurate current drivers with low differential current errors between channels, thus, reducing brightness spots on the LCD panel. Moreover, its small package is suited for saving space.

BD65B60 is a white LED driver IC that integrates PWM step-up DC/DC converter with boost-capability of up to maximum 28.5V and current driver with drive capability of up to 25mA(Typ.) maximum setting. Precise brightness can be controlled at wide ranges through the external PWM pulse input.
This IC features highly accurate current drivers with low differential current errors between channels, thus, reducing brightness spots on the LCD panel. Moreover, its small package is suited for saving space.

Supplier's Site Datasheet
Max. 28.5V Output 2Strings (25mA/ch) White LED Driver - BD65B60GWL - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Max. 28.5V Output 2Strings (25mA/ch) White LED Driver
BD65B60GWL
Max. 28.5V Output 2Strings (25mA/ch) White LED Driver BD65B60GWL
BD65B60 is a white LED driver IC that integrates PWM step-up DC/DC converter with boost-capability of up to maximum 28.5V and current driver with drive capability of up to 25mA(Typ.) maximum setting. Precise brightness can be controlled at wide ranges through the external PWM pulse input. This IC features highly accurate current drivers with low differential current errors between channels, thus, reducing brightness spots on the LCD panel. Moreover, its small package is suited for saving space.

BD65B60 is a white LED driver IC that integrates PWM step-up DC/DC converter with boost-capability of up to maximum 28.5V and current driver with drive capability of up to 25mA(Typ.) maximum setting. Precise brightness can be controlled at wide ranges through the external PWM pulse input.
This IC features highly accurate current drivers with low differential current errors between channels, thus, reducing brightness spots on the LCD panel. Moreover, its small package is suited for saving space.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category LED Drivers LED Drivers
Product Number BD65B60GWL BD65B60GWL
Product Name Max. 28.5V Output 2Strings (25mA/ch) White LED Driver Max. 28.5V Output 2Strings (25mA/ch) White LED Driver
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-A8500EECTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 28 volts
Number of Channels 8 #
View Details
5 suppliers
Infineon Technologies AG
Specs
Output Voltage 5.15 volts
Number of Channels 1 #
Package Type Tube/Rail
View Details
LED Drivers - 1766764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details