ROHM Semiconductor GmbH LED Drivers for Automotive Light BD8381AEFV-M

Description
BD8381AEFV-M is a white LED driver with the capability of withstanding high input voltage (50V MAX). It has also an integrated current-mode, buck-boost DC/DC controller to achieve stable operation against high input voltage and to remove the constraint of the number of LEDs in series connection. The LED brightness is controlled by either linear or PWM signal and is also possible to be controlled even without using a microcomputer, but instead, by means of the built-in PWM brightness signal generation circuit.
Datasheet
Description
BD8381AEFV-M is a white LED driver with the capability of withstanding high input voltage (50V MAX). It has also an integrated current-mode, buck-boost DC/DC controller to achieve stable operation against high input voltage and to remove the constraint of the number of LEDs in series connection. The LED brightness is controlled by either linear or PWM signal and is also possible to be controlled even without using a microcomputer, but instead, by means of the built-in PWM brightness signal generation circuit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers for Automotive Light - BD8381AEFV-M - ROHM Semiconductor GmbH
Willich, Germany
LED Drivers for Automotive Light
BD8381AEFV-M
LED Drivers for Automotive Light BD8381AEFV-M
BD8381AEFV-M is a white LED driver with the capability of withstanding high input voltage (50V MAX). It has also an integrated current-mode, buck-boost DC/DC controller to achieve stable operation against high input voltage and to remove the constraint of the number of LEDs in series connection. The LED brightness is controlled by either linear or PWM signal and is also possible to be controlled even without using a microcomputer, but instead, by means of the built-in PWM brightness signal generation circuit.

BD8381AEFV-M is a white LED driver with the capability of withstanding high input voltage (50V MAX). It has also an integrated current-mode, buck-boost DC/DC controller to achieve stable operation against high input voltage and to remove the constraint of the number of LEDs in series connection. The LED brightness is controlled by either linear or PWM signal and is also possible to be controlled even without using a microcomputer, but instead, by means of the built-in PWM brightness signal generation circuit.

Supplier's Site Datasheet
LED Drivers for Automotive Light - BD8381AEFV-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
LED Drivers for Automotive Light
BD8381AEFV-M
LED Drivers for Automotive Light BD8381AEFV-M
BD8381AEFV-M is a white LED driver with the capability of withstanding high input voltage (50V MAX). It has also an integrated current-mode, buck-boost DC/DC controller to achieve stable operation against high input voltage and to remove the constraint of the number of LEDs in series connection. The LED brightness is controlled by either linear or PWM signal and is also possible to be controlled even without using a microcomputer, but instead, by means of the built-in PWM brightness signal generation circuit.

BD8381AEFV-M is a white LED driver with the capability of withstanding high input voltage (50V MAX). It has also an integrated current-mode, buck-boost DC/DC controller to achieve stable operation against high input voltage and to remove the constraint of the number of LEDs in series connection. The LED brightness is controlled by either linear or PWM signal and is also possible to be controlled even without using a microcomputer, but instead, by means of the built-in PWM brightness signal generation circuit.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category LED Drivers LED Drivers
Product Number BD8381AEFV-M BD8381AEFV-M
Product Name LED Drivers for Automotive Light LED Drivers for Automotive Light
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 5 to 30 volts 5 to 30 volts
Output Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products