The BD18397RUV-M are 2ch synchronous buck DC/DC LED drivers with using on-time topology supporting near fixed switching frequency and fast switching duty regulation and with using average LED current feed buck topology for more accreted LED current regulation system over wide input, LED output range.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | LED Drivers |
| Product Number | BD18397RUV-M |
| Product Name | 2ch Current LED Driver with SPI for Automotive |
| Form Factor | Intgrated Circuit (IC) |
| Type | Dimmable |
| Input Voltage | 5 to 65 volts |
| Output Voltage | 60 volts |