ROHM Semiconductor GmbH 4-Channel White LED Driver with Integrated FET for up to 40 LEDs BD65D00MUV

Description
This IC is white LED driver IC with PWM step-up DC/DC converter that can boost max 41V and current driver that can drive max 100mA. The wide and precision brightness can be controlled by external PWM pulse. This IC has very accurate current drivers, and it has few current errors between each strings. So, it will be helpful to reduce brightness spots on the LCD panel. Small package is suited for saving space. It can respond to the application according to the application to be abele to switch to external/internal Nch FET boosting.
Datasheet
Description
This IC is white LED driver IC with PWM step-up DC/DC converter that can boost max 41V and current driver that can drive max 100mA. The wide and precision brightness can be controlled by external PWM pulse. This IC has very accurate current drivers, and it has few current errors between each strings. So, it will be helpful to reduce brightness spots on the LCD panel. Small package is suited for saving space. It can respond to the application according to the application to be abele to switch to external/internal Nch FET boosting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel White LED Driver with Integrated FET for up to 40 LEDs - BD65D00MUV - ROHM Semiconductor GmbH
Willich, Germany
4-Channel White LED Driver with Integrated FET for up to 40 LEDs
BD65D00MUV
4-Channel White LED Driver with Integrated FET for up to 40 LEDs BD65D00MUV
This IC is white LED driver IC with PWM step-up DC/DC converter that can boost max 41V and current driver that can drive max 100mA. The wide and precision brightness can be controlled by external PWM pulse. This IC has very accurate current drivers, and it has few current errors between each strings. So, it will be helpful to reduce brightness spots on the LCD panel. Small package is suited for saving space. It can respond to the application according to the application to be abele to switch to external/internal Nch FET boosting.

This IC is white LED driver IC with PWM step-up DC/DC converter that can boost max 41V and current driver that can drive max 100mA. The wide and precision brightness can be controlled by external PWM pulse. This IC has very accurate current drivers, and it has few current errors between each strings. So, it will be helpful to reduce brightness spots on the LCD panel. Small package is suited for saving space.
It can respond to the application according to the application to be abele to switch to external/internal Nch FET boosting.

Supplier's Site Datasheet
4-Channel White LED Driver with Integrated FET for up to 40 LEDs - BD65D00MUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4-Channel White LED Driver with Integrated FET for up to 40 LEDs
BD65D00MUV
4-Channel White LED Driver with Integrated FET for up to 40 LEDs BD65D00MUV
This IC is white LED driver IC with PWM step-up DC/DC converter that can boost max 41V and current driver that can drive max 100mA. The wide and precision brightness can be controlled by external PWM pulse. This IC has very accurate current drivers, and it has few current errors between each strings. So, it will be helpful to reduce brightness spots on the LCD panel. Small package is suited for saving space. It can respond to the application according to the application to be abele to switch to external/internal NchFET boosting.

This IC is white LED driver IC with PWM step-up DC/DC converter that can boost max 41V and current driver that can drive max 100mA. The wide and precision brightness can be controlled by external PWM pulse. This IC has very accurate current drivers, and it has few current errors between each strings. So, it will be helpful to reduce brightness spots on the LCD panel. Small package is suited for saving space.
It can respond to the application according to the application to be abele to switch to external/internal NchFET boosting.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category LED Drivers LED Drivers
Product Number BD65D00MUV BD65D00MUV
Product Name 4-Channel White LED Driver with Integrated FET for up to 40 LEDs 4-Channel White LED Driver with Integrated FET for up to 40 LEDs
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 6 to 27 volts 6 to 27 volts
Output Voltage 41 volts 41 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM3503ITLX-35 - 1198961-LM3503ITLX-35 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
250MA LED Driver IC - 137-LTC3205EUF#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.8 to 4.5 volts
Number of Channels 9 #
Package Type Bulk
View Details
2 suppliers