ROHM Semiconductor GmbH For Automotive, 40V 150mA 4ch Constant Current LED Driver BD18337EFV-M

Description
BD18337EFV-M are 40V-withstanding constant current LED driver for automotive applications. It is a 4 channel LED driver with the built-in energy sharing control which can realize to make the board size small. High reliability can be realized with LED Open Detection, the OUTx (all later x=1 to 4) pin Short Circuit Protection, Over Voltage Mute and Thermal Shutdown Function. In case the output OUTx pin has 3 LEDs in series, this BD18337EFV-M has to be used, in case of 2 LEDs in series, BD18347EFV-M has to be used.
Datasheet
Description
BD18337EFV-M are 40V-withstanding constant current LED driver for automotive applications. It is a 4 channel LED driver with the built-in energy sharing control which can realize to make the board size small. High reliability can be realized with LED Open Detection, the OUTx (all later x=1 to 4) pin Short Circuit Protection, Over Voltage Mute and Thermal Shutdown Function. In case the output OUTx pin has 3 LEDs in series, this BD18337EFV-M has to be used, in case of 2 LEDs in series, BD18347EFV-M has to be used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Automotive, 40V 150mA 4ch Constant Current LED Driver - BD18337EFV-M - ROHM Semiconductor GmbH
Willich, Germany
For Automotive, 40V 150mA 4ch Constant Current LED Driver
BD18337EFV-M
For Automotive, 40V 150mA 4ch Constant Current LED Driver BD18337EFV-M
BD18337EFV-M are 40V-withstanding constant current LED driver for automotive applications. It is a 4 channel LED driver with the built-in energy sharing control which can realize to make the board size small. High reliability can be realized with LED Open Detection, the OUTx (all later x=1 to 4) pin Short Circuit Protection, Over Voltage Mute and Thermal Shutdown Function. In case the output OUTx pin has 3 LEDs in series, this BD18337EFV-M has to be used, in case of 2 LEDs in series, BD18347EFV-M has to be used.

BD18337EFV-M are 40V-withstanding constant current LED driver for automotive applications. It is a 4 channel LED driver with the built-in energy sharing control which can realize to make the board size small. High reliability can be realized with LED Open Detection, the OUTx (all later x=1 to 4) pin Short Circuit Protection, Over Voltage Mute and Thermal Shutdown Function. In case the output OUTx pin has 3 LEDs in series, this BD18337EFV-M has to be used, in case of 2 LEDs in series, BD18347EFV-M has to be used.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category LED Drivers
Product Number BD18337EFV-M
Product Name For Automotive, 40V 150mA 4ch Constant Current LED Driver
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 5.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency, Six-Channel White LED Driver with I2C Interface - SKY81453-13-001 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 5.5 volts
View Details
5 suppliers
LED Drivers - 9011484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 2 #
Features RoHS Compliant
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers
LED Driver IC - 137-NCR402U115 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
2 suppliers