ROHM Semiconductor GmbH 4ch White LED Driver Built-in Current Driver Buck-Boost and Boost DC/DC Controller for Automotive BD81A74EFV-M

Description
BD81A74EFV-M / BD81A74MUV-M (VQFN28SV5050 package) is a white LED driver with the capability of withstanding high input voltage (maximum 35V). This driver has 4ch constant-current drivers in 1-chip, where each channel can draw up to 120mA (Max), and it is suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also built to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1@100Hz dimming function) is possible by PWM input.
Datasheet
Description
BD81A74EFV-M / BD81A74MUV-M (VQFN28SV5050 package) is a white LED driver with the capability of withstanding high input voltage (maximum 35V). This driver has 4ch constant-current drivers in 1-chip, where each channel can draw up to 120mA (Max), and it is suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also built to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1@100Hz dimming function) is possible by PWM input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4ch White LED Driver Built-in Current Driver Buck-Boost and Boost DC/DC Controller for Automotive - BD81A74EFV-M - ROHM Semiconductor GmbH
Willich, Germany
4ch White LED Driver Built-in Current Driver Buck-Boost and Boost DC/DC Controller for Automotive
BD81A74EFV-M
4ch White LED Driver Built-in Current Driver Buck-Boost and Boost DC/DC Controller for Automotive BD81A74EFV-M
BD81A74EFV-M / BD81A74MUV-M (VQFN28SV5050 package) is a white LED driver with the capability of withstanding high input voltage (maximum 35V). This driver has 4ch constant-current drivers in 1-chip, where each channel can draw up to 120mA (Max), and it is suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also built to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1@100Hz dimming function) is possible by PWM input.

BD81A74EFV-M / BD81A74MUV-M (VQFN28SV5050 package) is a white LED driver with the capability of withstanding high input voltage (maximum 35V). This driver has 4ch constant-current drivers in 1-chip, where each channel can draw up to 120mA (Max), and it is suitable for high illumination LED drive. Furthermore, a buck-boost current mode DC/DC controller is also built to achieve stable operation during power voltage fluctuation. Light modulation (10,000:1@100Hz dimming function) is possible by PWM input.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category LED Drivers
Product Number BD81A74EFV-M
Product Name 4ch White LED Driver Built-in Current Driver Buck-Boost and Boost DC/DC Controller for Automotive
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 35 volts
Output Voltage 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SLWTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - PMIC - LED Drivers - AAT3104IJQ-2-T1 - 076734-AAT3104IJQ-2-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 5 volts
View Details
5 suppliers