Zurn Industries LLC Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Page: 1 2
Product Name Notes
"Backflow prevention device 34-975XL helps prevent health hazards by controlling the backpressure and stopping the backsiphonage of polluted water. This water backflow preventer comes with tull port ball valves, NSF...
1.6 gpf Exposed Manual Diaphragm flush valve with bedpan diverter with 34-3/8" Rough-In - for Rough-In Without Grab Bar Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and...
1/2" Female Swivel QickPort® CR Polymer Ball Valve is durable and corrosion resistant, providing an ideal solution for aggressive water environments. Dependable insert and crimp fittings simplify installation. Features And...
1/4 Turn Stop Valve - 1/2" Barb x 1/4" OD Compression Features And Benefits Used in PEX hot and cold water plumbing applications Quarter turn valve Low-lead compliant Low-lead compliant...
3-Way Thermostatic Mixing valve Features And Benefits 3-way thermostatic mixing valve Large flow proportional master mixing valve Accurate control of both hot and cold water inlet Teflon coated wear surfaces...
4-Way Mixing Valve – 1" FPT Brass Features And Benefits 4-way, corrosion-resistant mixing valve for manual or automatic operation Mixes high temperature supply water with return water Provides desired temperature...
90° Angle Zone Valve - 1/2" Features And Benefits 90° angle zone valve for radiant heating applications On and off control for radiant panels, manifolds, baseboards, and fan coils Chrome-plated...
Air Gap Fitting Zurn Wilkins AG for Reduced Pressure Backflow Preventers reduces downtime of attaching a drain line to a Reduced Pressure Principle Assembly. It is designed for use with...
Aquaflush® 1.6gpf quiet diaphragm flush valve Exposed Flush Valve with Top Spud Connection for Water Closets with 16" Rough-In To view all options, see the Specification Sheet - Z6000-1 Model...
Aquaflush® diaphragm flush valve Exposed Flush Valve with Top Spud Connection for Water Closets with 16" Rough-In Features And Benefits Clog-resistant linear bypass diaphragm Chemical resistant gaskets and seals for...
Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high...
Automatic Control Valve ZW207 protects downstream equipment from over-pressurization which closes in the event of high supply pressure. Standard features ease maintenance and repair, and provide the lowest total cost...
Automatic Control Valve ZW221/ZW222 has Altitude Level Control Valves that accurately control water level in a tank or reservoir based on relative pressure, without the need for floats and sensors.
Backflow preventer 1-975XL is ideal for commercial & industrial usage as it comes with short lay length Wye pattern design making it easy for replacement saving labour costs This water...
Backwater Valve recommended for light commercial or residential applications. It is furnished with a 3" ABS body and threaded access cover. Features And Benefits Recommended for light commercial and residential...
Backwater Valve recommended for light commercial or residential applications. It is furnished with a 3" PVC body and threaded access cover. Features And Benefits Recommended for light commercial and residential...
Backwater Valve recommended for light commercial or residential applications. It is furnished with a 4" ABS body and threaded access cover. Features And Benefits Recommended for light commercial and residential...
Backwater Valve recommended for light commercial or residential applications. It is furnished with a 4" PVC body and threaded access cover. Features And Benefits Recommended for light commercial and residential...
Backwater Valve recommended for light commercial or residential applications. It is furnished with a 6" ABS body and threaded access cover. Features And Benefits Recommended for light commercial and residential...
Backwater Valve recommended for light commercial or residential applications. It is furnished with a 6" PVC body and threaded access cover. Features And Benefits Recommended for light commercial and residential...
Copper Manifold Memory Balancing Valve 3/4" Sweat x 5/8" PEX Compression Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control with...
Debris laden water systems lead to frequent PRV strainer cleanings. The Zurn Wilkins 600XL Water Pressure Reducing Valve features a separate strainer cap to speed up this task. It can...
Debris laden water systems result in frequent PRV strainer cleanings. The Zurn Wilkins 600XL Water Pressure Reducing Valve features a separate strainer cap, allowing for rapid cleaning. It's designed for...
Debris laden water systems result in frequent PRV strainer cleanings. The Zurn Wilkins 600XL Water Pressure Reducing Valve features a separate strainer cap, allowing for rapid cleaning. It's engineered for...
Debris laden water systems result in frequent PRV strainer cleanings. The Zurn Wilkins 600XL Water Pressure Reducing Valve features a separate strainer cap, allowing this task to be completed rapidly.
Debris laden water systems result in frequent PRV strainer cleanings. The Zurn Wilkins 600XLDM features double male meter connections and separate strainer cap, allowing for rapid cleaning. To view all...
Discontinued - The Zurn Wilkins NR3XL Pressure Reducing Valve features an integral strainer, making it ideal for residential applications. The durable composite bell housing resists corrosion. Its cartridge design is...
Discontinued - The Zurn Wilkins NR3XL Pressure Reducing Valve features an integral strainer, making it ideal for residential applications. The durable composite bell housing resists corrosion.Its cartridge design is easy...
Discontinued - The Zurn Wilkins NR3XL Pressure Reducing Valve with integral strainer is ideal for residential applications. The durable composite bell housing resists corrosion. The cartridge design simplifies repairs. Product...
F1960 Expansion XL Brass Ball Valve (Full Port) Features And Benefits Easy to install Potable Water Applications Use with Zurn Non-Barrier Pex Tubing Certified with NSF/ANSI Standard 14, NSF/ANSI Standar...
FCIS reduces the risk of flooding from catastrophic relief valve water discharge. The combination of a 975XL2, ZW206 ACV and EST electronics bundle identifies water discharge, isolates the system and...
Heavy-Duty Stop
High capacity pressure relief or upstream pressure control with electronic shut-off is the function of the ZW205E Pressure Relief / Sustaining Solenoid Valve. Standard features ease maintenance and repair, and...
High flow rates and low fall-off are the hallmarks of the Zurn Wilkins 500XL series. The 500XL is ideal for commercial or industrial pressure reduction applications. To view all options,...
High flow rates and low fall-off are the hallmarks of the Zurn Wilkins 500XL series. The 500XL is ideal for your commercial or industrial pressure reduction applications. To view all...
High flow rates and low fall-off are the hallmarks of the Zurn Wilkins 500XL Series. The 500XL is perfect for your commercial or industrial pressure reduction applications. To view all...
High flow rates and low fall-off are the hallmarks of the Zurn Wilkins 500XLYSBR Series. The additional strainer provides protection against debris and is ideal for commercial or industrial pressure...
Irrigation backflow preventer 2-975XL with wye pattern provides high hazard protection for your commercial water applications. This backflow device has two check valves which are accessible tor maintenance without removing...
Lead-Free Standard Stop
Metering Shower Valve
Pressure control valve ZW218 is ideal for applications that require a slow closing check valve, this PRV valve closes slowly to protect system equipment. This water pressure regulator valve will...
Pressure reducing valve 1-500XL-1" comes with short lay length and compact design allow it to install in tight spaces making it ideal for industrial & commercial applications. This water pressure...
Pressure Reducing Valve 1-500XLHR come with the hallmark features of the Zurn Wilkins 500XL series that has high flow rates and low fall-off. This water pressure control valve is perfect...
Pressure reducing valve 112-500XL is lead free device which is ASSE, IAPMO, CSA certified. This water pressure regulator valve has a direct acting integral by-pass design which prevents build-up of...
Pressure Reducing Valve 114-500XL is low-lead law compliant which has a reduced pressure range of 25 psi to 75 psi. This PRV valve is well suited for industrial or commercial...
Pressure Reducing Valve 2-500XL - 2" is a Low-Lead Cast Bronze PRV that is equipped with a balanced piston design allowing the valves to react in a smooth and responsive...
Pressure Reducing Valve 2-500XLHR works effectively for industrial water lines and commercial irrigation systems as it has high-flow rate capacity and low falloff. The prv valve has a spring range...
Pressure Reducing Valve 212-500XLFC has 150 class flanged end connections which provide versatile installation and is well suited for industrial or commercial applications. This pressure regulator valve has a high...
Pressure Reducing Valve ZW209 provides steady downstream pressure and allows high flow rates. Standard features ease maintenance and repair, resulting in the lowest total cost of ownership. The PRV ZW209...
Pressure Reducing Valve ZW209BP features a low flow bypass, preventing chattering of the main valve specifically from 0 to 10 GPM. Its easy-to-maintain design delivers the lowest total cost of...
Pressure regulator valve 3-500XL is ideal for use where Lead-Free valves are required. This PRV valve is designed for installation on potable water lines to reduce high inlet pressure to...
Pressure regulator valve ZW209Q with downstream Surge Protection provides both functions in one valve. Standard features ease maintenance and repair to provide the lowest ownership costs. This PRV valve will...
PRV valve ZW206 is ideal choice when you need to open or close a valve electrically. It comes with Wye strainer and isolation valves to ease maintenance and the Epoxy...
QHPB Series Pressure Bypass Valve for radiant heat systems Features And Benefits Available in 3/4", 1", and 1-1/4" Pressure bypass valve used in radiant heating systems Prevents a steep rise...
Quarter-Turn Heavy-Duty Stop with Flexible Lavatory Supply.
Reduced pressure backflow preventer 112-975XL is reliable top performer with low life-cycle costs which come with bronze body wye pattern design. This backflow prevention device comes with Noryl replaceable seats...
Reduced pressure backflow preventer 375ADA with epoxy coated DI body provides high hazard protection and is ideal for fire protection applications, with a metered by-pass to detect leaks and unauthorized...
Reduced pressure backflow preventer 975XL2 comes with low lead bronze access covers, the seat ring and NSF Listed Noryl internal polymers. This water backflow preventer is ASSE Listed 1013, rated...
Reduced pressure backflow preventer 975XLST is ASSE Listed and supplied with full port ball valves. Main Body of this backflow preventer 975XLST and its access covers are stainless steel and...
Reduced Pressure Principle Backflow Preventer 1" 375 Reduced Pressure Principle Assembly offers high hazard protection against backsiphonage and backpressure in non-potable water applications. Most often used by irrigation contractors, the...
Reduced Pressure Principle Backflow Preventer 212-375 with flanged end NRS gate valves, is utilized where a potential high health hazard exists and is ideal for use when lead-free valves are...
Reduced Pressure Principle Backflow Preventer 4-375 is utilized where a potential high health hazard exists and is ideal for use when lead-free valves are required protecting against both backsiphonage and...
Sandy, debris laden water systems result in frequent PRV strainer cleanings. The Zurn Wilkins 600XL Water Pressure Reducing Valve, with its separate strainer cap, allows this task to be completed...
Shut Off gate Valve 48 is designed for installation on potable water lines, irrigation systems, and waterworks connections. The PRV has resilient wedge gate valve include stainless steel internals and...
Shut off valve 195XL Hose Bibb is suitable for installation on commercial and residential water lines as a positive stop for interior and exterior applications. It features a low-lead cast...
Shut Off Valve 48 OS&Y Gate Valve offers a visual indication of valve's open/closed position. Applications include fire sprinkler systems. It is available with flanged, grooved, or flanged x grooved...
Shut Off Valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. Features of this resilient wedge gate valve include stainless steel...
Shut off valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. This shut off valve features resilient wedge gate valve that...
Shut off valve 48 OS&Y provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. Features of this resilient wedge gate valve include stainless steel internals and...
Shut off valve 49 Butterfly Valve is designed for installation on potable water lines. Used primarily in fire sprinkler systems, but can be used in other applications. This shut off...
Shut Off Valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. Ideal for throttling and balancing installations of low pressure steam, air, water and...
Shut off Valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This PRV shut off valve 850XL Full Port Bronze Ball Valves are recommended...
Shut off valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This shut off valve is tapped (FNPT x FNPT) and used on Zurn...
Shut off valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This valve 850XL has a full Port Bronze Ball Valve is used on...
Shut off valve 850XL has Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This valve is ideal for throttling and balancing installations of low pressure...
Shut off valve BVMS Ball Valve Monitor Switch is mounted on a backflow preventer's ball valve shutoffs in a fire sprinkler system, providing electrical supervision of the ball valves. The...
Shut Off Valve Model 195XL Hose Bibb is suitable for installation on commercial and residential water lines as a positive stop for interior and exterior applications. This shut off valve's...
PI
Shut off valve PI Post Indicator resilient wedge gate valve is used in fire sprinkler applications. Coupled with an indicator post (sold separately), provides a visual sign of the valves...
Solenoid Valve With Elbows PESS6000-20 fits ZESS is ideal for Sensor Flush Valves and sensor water closet and has heavy-duty cast brass provides long-lasting durability and is ideal for commercial...
Stainless Steel Reduced Pressure Principle Assembly with Integral Wireless Relief Valve Monitor provides high hazard protection for potable applications. The 375ASTW1 Connected Backflow Preventer transmits real-time relief water discharge data...
Straight Zone Valve - 1/2" to 1-1/4" Features And Benefits Straight zone valves for radiant heating applications On and off control for radiant panels, manifolds, baseboards, and fan coils Chrome-plated...
Temp-Gard® Shower Valve
Temp-Gard® Tub and Shower Valve
The 350 Double Check Backflow Preventer provides low health hazard protection in non-potable applications. The EZSwap™ removable pressure vessel provides safe and easy line flushing, quick winterization, and simple maintenance...
The 350ASTDA Double Check Detector Backflow Preventer features a stainless Steel body, making it ideal for fire protection applications. Its metered bypass detects leaks and unauthorized water use. Used in...
The 350XL Double Check Backflow Preventer provides low health hazard protection in potable water applications. The EZSwap® removable pressure vessel offers safe and easy line flushing, quick winterization, and simple...
The 350XL Double Check Backflow Preventer provides low health hazard protection in potable water applications. The EZSwap® removable pressure vessel provides safe and easy line flushing, quick winterization, and simple...
The 350XL Double Check Backflow Preventer provides low health hazard protection in potable water applications. The EZSwap™ removable pressure vessel provides safe and easy line flushing, quick winterization, and simple...
The 500XL3 Pressure Reducing Valve works effectively for industrial water lines and commercial systems, with high-flow rate capacity and low falloff. The patented integral venturi enables the valve to have...
The 625XL is a drop in replacement pressure reducing valve for the most common competitor model. It saves time and materials on installation and provides superior corrosion resistance. To view...
The 625XL is a drop in replacement pressure reducing valve for the most common competitor model. The 625XL saves time and materials on installation and provides all the superior corrosion...
The Aqua-Gard® ZW1017XL Thermostatic Mixing Valve installs at the hot water source to mix hot and cold water in the distribution system. Ideal for residential and most light commercial installations.
The Aqua-Gard® ZW1017XLHT High Temperature Tempering Mixing Valve is designed to be used at the hot water source with higher temperature applications (hydronic/radiant heating) to mix hot and cold water...
The Aqua-Gard® ZW1017XLThermostatic Mixing Valve installs at the hot water source (residential and most light commercial applications) to mix hot and cold water in the distribution system. To view all...
The Aqua-Gard® ZW1070XL Thermostatic Mixing Valve installs at the point of use (residential and most light commercial applications) to mix hot and cold water from the distribution system to a...
The Aqua-Gard® ZW1070XL Thermostatic Mixing Valve installs at the point of use (residential and most light commercial installations) to mix hot and cold water from the distribution system to a...
The Aqua-Gard® ZW1070XL Thermostatic Mixing Valve installs at the point of use to mix hot and cold water from the distribution system to a final safer temperature. Ideal for residential...
The Aqua-Gard® ZW1070XL Thermostatic Mixing Valve installs at the point of use, mixing hot and cold water from the distribution system to provide a final safer temperature. Ideal for residential...
The Aqua-Gard® ZW3870XLT Thermostatic Mixing Valve is designed to be installed with 3/8" point of use applications (residential and light commercial installations) to mix hot and cold water from the...
The model 70XL Water Pressure Reducing Valve has been providing residential and commercial customers with ruggedness and ease of repair for over 40 years. To view all options, see the...
The P3000BR Bronze Water Pressure Safety Relief Valve is designed for use on hot water space heating boilers, water supply heaters and storage tanks. These valves are designed for use...
The patented 350ASTDAR Replacement Double Check Detector Assembly with stainless steel body is a custom length assembly for drop-in replacement of an assembly that cannot be repaired. The AR series...
The patented 350ASTR Replacement Double Check Assembly with stainless steel body is a custom length assembly for drop-in replacement of an assembly that cannot be repaired. The AR series drastically...
The Patented Zurn Wilkins 375ASTDAR with stainless steel body is a custom length assembly for drop-in replacement of an assembly that cannot be repaired. The AR series drastically reduces installation...
The Pressure-Tru® 2-1/2" Pressure Reducing Fire Hose Valve with grooved inlet and male hose thread is factory set, and listed as a standpipe valve for individual hose stations in CLASS...
The Pressure-Tru® Z2100 1-1/2" Pressure Reducing Fire Hose Valve with male hose thread is field adjustable. The Z2100 is listed as a standpipe valve for individual hose stations in class...
The Pressure-Tru® Z2105 1-1/2" Pressure Reducing Fire Hose Valve with female pipe thread is field adjustable. The Z2105 is listed as a standpipe valve for individual hose stations in class...
The Pressure-Tru® Z3000 2-1/2" Pressure Reducing Fire Hose Valve with male hose thread listed as a standpipe valve for individual hose stations in class I and class III systems. Regulates...
The Pressure-Tru® Z3004 2-1/2" Pressure Reducing Fire Sprinkler Control Valve with female pipe thread and supervisory switch is listed as a floor control valve in automatic sprinkler systems as well...
The Pressure-Tru® Z3004 2-1/2" Pressure Reducing Fire Sprinkler Control Valve with female pipe thread is listed as a floor control valve in automatic sprinkler systems as well as a standpipe...
The Pressure-Tru® Z3005 2-1/2" Pressure Reducing Fire Hose Valve with female pipe thread listed as a standpipe valve for individual hose stations in class I and class III systems. The...
The Pressure-Tru® ZW4000 2-1/2" Pressure Reducing Fire Hose Valve with male hose thread is factory set and listed as a standpipe valve for individual hose stations in CLASS I and...
The Pressure-Tru® ZW4004SS Pressure Reducing Valve is a floor control valve in automatic sprinkler systems, as well as a standpipe valve for class I and class III systems. The factory...
The Pressure-Tru® ZW4100 Pressure Reducing Valve is listed as a standpipe valve for individual hose stations in class II systems. Regulates pressure under both FLOW and NO-FLOW conditions. Features And...
The Pressure-Tru® ZW4104 1-1/2" Pressure Reducing Fire Sprinkler Control Valve with Female Pipe Thread is factory set, and regulates pressure under both flow and no-flow conditions. Features And Benefits Factory...
The Pressure-Tru® ZW4104SS 1-1/2" Pressure Reducing Fire Sprinkler Control Valve with Female Pipe Thread contains an integral supervisory switch. This factory set valve regulates pressure under both flow and no-flow...
The QHMBMVDSS Zone Valve Actuator is designed to be used with the 1” ACCUFLOW Stainless Steel Radiant Heat Manifold and some of Zurn’s hydronic zone valves. The actuator is 24...
The QPBV2X is a polymer transition ball valve for use with the QuikPort Manifold system. It is designed to provide a transition from the manifold body to PEX pipe and...
The QT BackFlow Prevention Assembly Quick Test Fittings are designed to connect backflow prevention assemblies to a differential pressure test gauge. Features And Benefits Fittings utilize O-rings for sealing to...
The QT-Set Quick Test Fittings Set facilitates the connection of a Differential Pressure Test Gauge on a Backflow Preventer. The QT-Set features an integral o-ring and hand-tight installation, eliminating the...
The RK1-BVHDSS 1" Stainless Steel Ball Valve Handles fit 1" backflow preventers. Features And Benefits Fits 1" backflow preventers Includes two 1" stainless steel handles and two stainless steel nuts...
The RK114-350R Rubber Repair Kit is compatible with the 1-1/4" - 2" 350XL and 350. Features And Benefits Fits 1 1/4" - 2" 350 and 350XL Includes No. 1 and...
The RK34-600XL Complete Repair Kit is compatible with the 3/4" 600XL and 600. Features And Benefits Fits 3/4" 600 and 600XL Includes cap washers, screen, seat washer, stem, diaphragm, diaphragm...
The SXL Zurn Wilkins Cast Bronze Wye Type Strainer is recommended for a variety of water service lines including residential and commercial. To view all options, see the Specification Sheet...
The TP1100A Zurn Wilkins Residential Temperature and Pressure Relief Valve is commonly used on residential water heaters. To view all options, see the Specification Sheet Features And Benefits Temperature and...
The TP220 Zurn Wilkins Commercial Temperature and Pressure Relief Valve installs on commercial water heaters to protect against over-temperature or excessive pressure. To view all options, see the Specification Sheet...
The TP3000 Zurn Wilkins Commercial Temperature and Pressure Relief Valve is designed for installation on commercial water heaters to protect against over-temperature or excessive pressure. To view all options, see...
The VR10XL Vacuum Relief Valve protects commercial and residential water supply systems and pressure vessels against internal vacuum conditions that could drain a system by siphonage, and possibly damage heating...
The WBR In Building Riser is designed to connect a water supply line from outside the building to the water system inside the building. The WBR may be used in...
The WBR-6X8.5 In Building Riser has an extended 8.5ft (102 in) vertical leg and is designed to connect a water supply line from outside the building to the water system...
The WBR-F In Building Riser with flanged outlet connection is designed to connect a water supply line from outside the building to the water system inside the building. The WBR...
The Z1399-BFP Backflow Preventer features a non-removable hose connection, atmospheric vent, all brass construction, breakaway screw, and 3/4" hose connection inlet/outlet. It's field testable with dual independent back checks. Features...
The Z7120 series shower valve is a shower only with service stops and integral volume control that incorporates the pressure balanced piston design feature. One cold inlet port and one...
The Zurn 10” Flow Meter option (10-ZCSM-BTM) combined with the Zurn Connected Pressure Monitor ZCSM-PF assesses your building’s water consumption, detects potential leaks, and tracks water pressure. Simply, set flow...
The Zurn 2-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features...
The Zurn 212-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features...
The Zurn 212-F210R Fire Riser Check is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. The...
The Zurn 212-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 2-1/2" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. To view all options,...
The Zurn 212-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is...
The Zurn 3” Flow Meter option (3-ZCSM-BTM) combined with the Zurn Connected Pressure Monitor ZCSM-PF assesses your building’s water consumption, detects potential leaks, and tracks water pressure. Simply, set flow...
The Zurn 3-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features...
The Zurn 3-F210R Fire Riser Check is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. The...
The Zurn 3-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 3" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. Features And Benefits 3"...
The Zurn 3-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is...
The Zurn 4” Flow Meter option (4-ZCSM-BTM) combined with the Zurn Connected Pressure Monitor ZCSM-PF assesses your building’s water consumption, detects potential leaks, and tracks water pressure. Simply, set flow...
The Zurn 4-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features...
The Zurn 4-F210R Fire Riser Check is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. The...
The Zurn 4-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 4" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. To view all options,...
The Zurn 4-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is...
The Zurn 6” Flow Meter option (6-ZCSM-BTM) combined with the Zurn Connected Pressure Monitor ZCSM-PF assesses your building’s water consumption, detects potential leaks, and tracks water pressure. Simply, set flow...
The Zurn 6-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features...
The Zurn 6-F210R Fire Riser Check is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. The...
The Zurn 6-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 6" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. Features And Benefits 6"...
The Zurn 6-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is...
The Zurn 8” Flow Meter option (8-ZCSM-BTM) combined with the Zurn Connected Pressure Monitor ZCSM-PF assesses your building’s water consumption, detects potential leaks, and tracks water pressure. Simply, set flow...
The Zurn 8-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features...
The Zurn 8-F210R Fire Riser Check is used in a fire sprinkler system and provides zone backflow prevention and features pressure gauges with isolation valves upstream and downstream and includes...
The Zurn 8-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 8" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. To view all options,...
The Zurn 8-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is...
The Zurn Connected Pressure Monitor (ZCSM-PF) allows you to monitor your water pressure. Simply, set high- and low-pressure thresholds for real-time alerts through our secure web portal, plumbSMART™. You and...
The Zurn Fire 10-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 10" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. To view all...
The Zurn metering cartridge assembly has easily adjustable cycle times to reduce water consumption and provide superior performance. Features And Benefits Adjustable lower cycle time Low-lead compliant Crosses to T&S...
The Zurn Wilkins 350 Double Check Backflow Preventer provides low health hazard protection in non-potable applications. The EZSwap® Pressure Vessel provides safe and easy line flushing, quick winterization, and simple...
The Zurn Wilkins 350 Double Check Backflow Preventer provides low health hazard protection in non-potable applications. The EZSwap® removable pressure vessel provides safe and easy line flushing, quick winterization, and...
The Zurn Wilkins 350 Double Check Valve Backflow Preventer provides low hazard protection for all applications. To view all options, see the Specification Sheet - Model 350 Features And Benefits...
The Zurn Wilkins 350A Double Check Valve Backflow Preventer provides low hazard protection for all market segments. The grooved, epoxy coated ductile iron body is available with multiple shut-off valve...
The Zurn Wilkins 350ADA Double Check Detector Backflow Preventer is ideal for fire protection applications. Its metered bypass detects leaks and unauthorized water use. Used in low health hazard applications.
The Zurn Wilkins 350AST Double Check Backflow Preventer features a stainless Steel body and lightweight design. It provides low hazard protection and corrosion resistance. Multiple shut-off and end connections are...
The Zurn Wilkins 350AST Double Check Backflow Preventer features a stainless Steel body and lightweight design. It provides low hazard protection and resists corrosion. Multiple shut-off and end connections are...
The Zurn Wilkins 350AST Double Check Backflow Preventer features a stainless Steel body to protect against corrosion. It provides low hazard protection, while boasting a lightweight design. Multiple shut-off and...
The Zurn Wilkins 350DA Double Check Detector Backflow Preventer is ideal for fire protection applications. Its metered bypass detects leaks and unauthorized water use. Used in low health hazard applications.
The Zurn Wilkins 375 Reduced Pressure Principle Backflow Preventer provides high hazard protection for all applications. The flanged, epoxy coated ductile iron body is available with multiple shut-off valve options...
The Zurn Wilkins 375 Reduced Pressure Principle Backflow Preventer provides high hazard protection for non-potable applications. The innovative EZSwap® pressure vessel can be removed and replaced with the flush fitting...
The Zurn Wilkins 375 Reduced Pressure Principle Backflow Preventer provides high hazard protection for non-potable applications. The innovative EZSwap® Pressure Vessel is removed and replaced with the flush fitting tool...
The Zurn Wilkins 375 Reduced Pressure Principle Backflow Preventer provides high hazard protection for non-potable applications. The innovative EZSwap® pressure vessel provides safe and easy line flushing, quick winterization, and...
The Zurn Wilkins 375A Reduced Pressure Principle Backflow Preventer provides high hazard protection for all market segments. The grooved, epoxy coated ductile iron body is available with multiple shut-off valve...
The Zurn Wilkins 375AST Reduced Pressure Principle Backflow Preventer features a stainless Steel body and lightweight design. It offers high hazard protection and corrosion resistance. Multiple shut-off and end connections...
The Zurn Wilkins 375AST Reduced Pressure Principle Backflow Preventer features a stainless Steel body and lightweight design. It provides high hazard protection and resists corrosion. Multiple shut-off and end connections...
The Zurn Wilkins 375AST Reduced Pressure Principle Backflow Preventer with stainless Steel body provides high hazard protection with a corrosion resistant, lightweight design. Multiple shut-off and end connections available for...
The Zurn Wilkins 375ASTDA Reduced Pressure Detector Assembly features a stainless Steel body. It provides high hazard protection and is ideal for fire protection applications. The solution's metered bypass detects...
The Zurn Wilkins 375ASTR with stainless steel body is a custom length assembly for drop-in replacement of an assembly that cannot be repaired. The AR series drastically reduces installation and...
The Zurn Wilkins 375DA Reduced Pressure Detector Assembly features a epoxy coated ductile iron body and provides high hazard protection. It’s ideal for fire protection applications. The metered bypass detects...
The Zurn Wilkins 375ST Stainless Steel Reduced Pressure Principle Assembly provides high hazard protection for potable applications. Ideal for installation in corrosive conditions. To view all options, see the Specification...
The Zurn Wilkins 375XL Reduced Pressure Principle Backflow Preventer delivers high hazard protection for potable water applications. The EZSwap®Pressure Vessel provides safe and easy line flushing, quick winterization, and simple...
The Zurn Wilkins 375XL Reduced Pressure Principle Backflow Preventer offers high hazard protection for potable water applications. The EZSwap® Pressure Vessel provides safe and easy line flushing, quick winterization, and...
The Zurn Wilkins 375XL Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The EZSwap® Pressure Vessel provides safe and easy line flushing, quick winterization, and...
The Zurn Wilkins 375XL Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The EZSwap™ Pressure Vessel is removed and replaced with the Flush Fitting Tool...
The Zurn Wilkins 375XL Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The innovative EZSwap® pressure vessel provides safe and easy line flushing, quick winterization,...
The Zurn Wilkins 375XLB Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The black fusion epoxy coated ball valves discourage backflow theft. To view all...
450
The Zurn Wilkins 450 Double Check Assembly is shaped in the "n" pattern, and is ideal for new or retrofit installations in tight locations. To view all options, see the...
The Zurn Wilkins 450DA Double Check Detector Assembly features an n-Pattern, making it ideal for new or retrofit installations in tight locations. Works for fire protection applications. Its metered bypass...
The Zurn Wilkins 450STDA Stainless Steel n-Pattern Double Check Detector Assembly (DCDA) withstands the corrosive effects of water and is ideal for new or direct drop-in replacement delivering convenience without...
The Zurn Wilkins 475DA Reduced Pressure Principle Assembly is shaped in the n-Pattern, making it ideal for new or retrofit installations in tight locations. Works for high hazard fire sprinkler...
The Zurn Wilkins 475DAV Reduced Pressure Principle Detector Assembly is shaped in the "z" pattern, installed in a vertical orientation, flow up. For high hazard fire protection applications, with a...
The Zurn Wilkins 475MS Reduced Pressure Principle Assembly with Integral Relief Valve Monitor Switch to signal relief valve discharge and minimize subsequent flooding when connected to an auto-dialer or alarm...
The Zurn Wilkins 475STDA Stainless Steel n-Pattern Reduced Pressure Detector Assembly (RPDA) withstands the corrosive effects of water and is ideal for new or direct drop-in replacement delivering convenience without...
The Zurn Wilkins 475STDAR Stainless Steel Replacement n-Pattern Reduced Pressure Detector Assembly (RPDA) withstands the corrosive effects of water and is ideal for new or direct drop-in replacement delivering convenience...
The Zurn Wilkins 475STDAV Stainless Steel n-Pattern Reduced Pressure Principle Vertical Assembly (RPDAV) withstands the corrosive effects of water and allows for installation in systems when inlet and outlet flows...
The Zurn Wilkins 475STRV Stainless Steel Replacement n-Pattern Reduced Pressure Principle Vertical Assembly (RPV) withstands the corrosive effects of water and allows for installation in systems when inlet and outlet...
The Zurn Wilkins 70XL Pressure Reducing Valve installs on potable water lines to reduce high inlet pressure to a lower outlet pressure. The 70XL delivers ruggedness and ease of repair...
The Zurn Wilkins 70XL Pressure Reducing Valve installs on potable water lines to reduce high inlet pressure to a lower outlet pressure. The 70XL has been providing residential and commercial...
The Zurn Wilkins 70XL Pressure Reducing Valve is designed for installation on potable water lines to reduce high inlet pressure to a lower outlet pressure. The 70XL has been providing...
The Zurn Wilkins 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. To view all options, see the Specification Sheet - 850XL Features And Benefits...
The Zurn Wilkins 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. To view all options, see the Specification Sheet Features And Benefits 1" full...
The Zurn Wilkins 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. To view all options, see the Specification Sheet Features And Benefits 2" full...
The Zurn Wilkins 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. To view all options, see the Specification Sheet Features And Benefits 3/4" Full...
The Zurn Wilkins 860 Ball Type Test Cock is installation on backflow preventers as a test port for attaching a differential pressure gauge. To view all options, see the Specification...
The Zurn Wilkins 860FT Ball Type Test Cock with SAE flare fittings allows the direct attachment of a backflow test gauge, reducing testing set-up time. To view all options, see...
The Zurn Wilkins 860XL Ball Type Test Cock is installed on backflow preventers as a test port for attaching a differential pressure gauge. To view all options, see the Specification...
The Zurn Wilkins 860XLFT Ball Type Test Cock with SAE Flare Fittings allows the direct attachment of a backflow test gauge, reducing testing set-up time. To view all options, see...
The Zurn Wilkins 975XL Reduced Pressure Principle Backflow Preventer provides high hazard protection for non-potable water applications. The wye pattern, bronze body provides separate access to each check valve and...
The Zurn Wilkins 975XL2 Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The wye pattern, bronze body offers separate access to each check valve and...
The Zurn Wilkins 975XL2 Reduced Pressure Principle Backflow Preventer provides high hazard protection for potable water applications. The wye pattern, bronze body provides separate access to each check valve and...
The Zurn Wilkins BVECXL full port brass ball valve relieves excess pressure caused by thermal expansion occurring within a closed water system. The solution removes buildup of potentially harmful water...
The Zurn Wilkins Connected Backflow Preventer w/Wireless Monitor is the first product offering from the line of Zurn Connected Products. The 10-375ASTW1 10" Stainless Steel Reduced Pressure Principle Assembly with...
The Zurn Wilkins Connected Backflow Preventer w/Wireless Monitor is the first product offering from the line of Zurn Connected Products. The 8-375ASTW1 8" Stainless Steel Reduced Pressure Principle Assembly with...
The Zurn Wilkins Connected Flood Control System (FCIS) is a product line extension of Connected Backflow Preventers in Zurn Connected Products. The FCIS (Connected Flood Control System) Reduced Pressure Principle...
The Zurn Wilkins HBRV Hose Bibb Relief Valve is designed for installation on washing machine fill valves to provide protection from thermal expansion. To view all options, see the Specification...
The Zurn Wilkins HGI-25 Hose Bibb Pressure Gauge features a maximum pressure indicator, allowing monitoring of system pressure. It connects to any 3/4" hose bibb thread. To view all options,...
The Zurn Wilkins HGI-25 Hose Bibb Pressure Gauge with maximum pressure indicator allows monitoring of system pressure, and connects to any 3/4" hose bibb thread. To view all options, see...
The Zurn Wilkins NR3XL Pressure Reducing Valve features an integral strainer, making it ideal for residential applications. The durable composite bell housing resists corrosion. Its cartridge design is easy to...
The Zurn Wilkins NR3XL Pressure Reducing Valve with integral strainer is ideal for residential applications. Its durable composite bell housing resists corrosion. The cartridge design is easy to repair. To...
The Zurn Wilkins NR3XL Pressure Reducing Valve with integral strainer is ideal for residential applications. The durable composite bell housing resists corrosion and the cartridge design is easy to repair.
The Zurn Wilkins NR3XL Pressure Reducing Valve with integral strainer is ideal for residential applications. The durable composite bell housing resists corrosion, and the cartridge design is easy to repair.
The Zurn Wilkins NR3XL Pressure Reducing Valve with integral strainer is ideal for residential applications. The durable composite bell housing resists corrosion. The cartridge design allows for easy to repair.
The Zurn Wilkins NR3XL Pressure Reducing Valve with integral strainer is ideal for residential applications. The durable composite bell housing resists corrosion. The cartridge design is easy to repair. To...
The Zurn Wilkins NR3XL Pressure Reducing Valve with integral strainer is ideal for residential applications. The durable composite bell housing resists corrosion. The cartridge design simplifies repairs. To view all...
The Zurn Wilkins NR3XL Water Pressure Reducing Valve with integral strainer is ideal for residential applications. The durable composite bell housing resists corrosion, and the cartridge design is easy to...
The Zurn Wilkins P1000A Pressure Relief Valve prevents over-pressure of storage tank. It's available in a variety of pressure relief settings for installation versatility. To view all options, see the...
The Zurn Wilkins P1000A Pressure Relief Valve prevents over-pressure of storage tanks, and is available in a variety of pressure relief settings for installation versatility. To view all options, see...
The Zurn Wilkins P1500XL Calibrated Pressure Relief Valve is installed on cold water service lines to protect against excessive pressure buildup. The P1500XL is for pressure only and should be...
The Zurn Wilkins P1520XL Pressure Relief Valve installs on cold water service lines to protect against excessive pressure buildup. These devices are for pressure only and should be used in...
The Zurn Wilkins P1550XL Pressure Relief Valve is installed on cold water service lines to protect against excessive pressure buildup. These devices are for pressure only and should be used...
The Zurn Wilkins P4000A Pressure Relief Valve prevents pressure buildup in a fire protection system or other closed type system whenever the line pressure exceeds the setting of the spring...
The Zurn Wilkins PV-ACL-2 2-Way Accelerator Pilot increases response time of automatic control valve. Features And Benefits Bronze and Stainless Steel Accelerator Pilot Valve, “Increases response time of automatic control...
The Zurn Wilkins PV-ACL-3 3-Way Accelerator Pilot increases response time of automatic control valve. Features And Benefits Bronze and Stainless Steel Accelerator Pilot Valve, “Increases response time of automatic control...
The Zurn Wilkins WBR In Building Riser connects a water supply line from outside the building to the water system inside the building. To view all options, see the Specification...
ZPI
The Zurn Wilkins ZPI Valve Position Indicator provides a visual indication of the current operating position of any Zurn Wilkins automatic control valve. Features And Benefits Provides a visual indication...
The Zurn Z1740 backwater valve has a stainless steel body with bronze backwater valve and bronze threaded cover. Features And Benefits Corrosion resistant Bronze backwater valve Type 316 stainless steel...
The ZW205FP Pressure Relief Valve relieves high system pressure in Fire Suppression Systems. Its pilot assembly reacts quickly to increases in upstream pressure, preventing damage to system piping, valves, and...
The ZW209FP Pressure Reducing Valve is pilot operated and utilized in Fire Suppression Systems where steady downstream pressure and high flow rates are required. The ZW209FP pilot assembly allows the...
The ZW215FP Fire Pump Suction Control Valve, with grooved connections, is used to control suction pressure for Fire Suppression Systems to prevent fire pumps from over-drawing from the water supply,...
The ZW5000 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body and FNPT x NH connections. Its listed as a standpipe valve for individual hose stations in...
The ZW5000CC 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, FNPT x NH connections, and cap and chain. It is listed as a standpipe valve for...
The ZW5000CCCH 2-1/2" Pressure-Tru® Field Adjustable Pressure Reducing Hose Valve features an angle body, FNPT x NH connections, and a cap and chain. The chrome finish withstands wear and corrosive...
Thermostatic Mixing Valve Connections - 3/4" CPVC Features And Benefits Can be used for multiple heating or plumbing applications Mixes cold water supply with hot boiler water
Thermostatic Mixing Valve Connections - 3/4" PEX Barb Features And Benefits Can be used for multiple heating or plumbing applications Mixes cold water supply with hot boiler water
THERMOSTATIC MIXING VALVE F/SINGLE FAUCET LEAD FREE Features And Benefits Control water temperature ASSE 1070
Thermostatic Mixing Valve for use in non-potable applications Features And Benefits Thermostatic mixing valve used for non-potable system applications only Bronze valve designed to mix cold supply water with hot...
To view all options, see the Specification Sheet - Z8001B Features And Benefits Chrome-plated brass 3/8” N.P.T. male inlet ball valve Furnished with a removable 3/8"-18 NPT male serrated hose...
To view all options, see the Specification Sheet - Z87302-CWO Features And Benefits Concealed single-valve cast brass 8” shower valve Heavy-duty quarter-turn ceramic disc cartridge Four arm vandal-resistant color-coded handle...
To view all options, see the Specification Sheet - Z87302 Features And Benefits Concealed two-valve cast brass 8" shower valve Heavy-duty quarter-turn ceramic disc cartridge Four arm vandal-resistant color-coded handles...
Tub and Shower Valve
Water pressure control valve ZW209 provides steady downstream pressure and allows high flow rates. Standard features ease maintenance and repair, delivering the lowest total cost of ownership. This water pressure...
Water Pressure Reducing Valve 12-500XL - 1/2 is equipped with a Wye type strainer for domestic water application and is furnished with 20 mesh screen. This pressure reducing valve operates...
Water pressure reducing valve 2-500XLHLR comes with a 1-1/4" prv with integral bypass check valve making it ideal for all industrial & commercial applications. This water regulator valve has high...
Water pressure reducing valve 2-500XLYSBR is specifically designed for installation on potable water lines to reduce high inlet pressure to a lower outlet pressure. Direct acting integral by- pass design...
Water Pressure Reducing Valve 212-500XL - 2-1/2" have a high-flow capacity along with a balanced piston design that allows valves to react in a smooth and responsive manner to changes...
Water pressure reducing valve 3-500xlfc is designed for installation on potable water lines to reduce high inlet pressure to a lower outlet pressure making it most suitable for industrial water...
Water Pressure Reducing Valve 34-500XL - 3/4" is highly durable and has threaded bell which provides easy access to cartridge internals. This PRV is equipped with a Wye strainer that...
Water pressure regulator valve P4000A from Zurn Wilkins prevents pressure build-up whenever the line pressure exceeds the setting of the spring caused by pumps in a fire protection system or...
Water pressure regulator valve ZW205 is designed for applications where it is critical to maintain a pre-determined upstream pressure. High capacity pressure relief or upstream pressure control is the function...
XL Brass Ball Valve - Tee Handle - 1" Barb x 1" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Quarter turn Easy turn tee...
XL Brass Ball Valve - Tee Handle - 3/4" Barb x 3/4" Barb Features And Benefits Used in PEX hot and cold water plumbing applications Easy to Install Easy turn...
XL Brass Barbed Stop - 1/2" Barb x 3/8" OD Compression Straight Stop Features And Benefits Used in PEX hot and cold water plumbing applications Quarter turn Easy turn tee...
Zone Valve Actuator - Thermostatic with End Switch Features And Benefits Zone valve actuator for radiant heating applications, 4-wire actuator with end switch allows for zone valve control, unit operates...
Zone Valve Actuator - Thermostatic Features And Benefits Zone valve actuator for radiant heating applications, 2-wires allows for zone valve control, unit operates on 24vac 24W Comes complete with pop-up...
Zurn 1.0 gpf Aquaflush® Exposed Flush Valve with Top Spud Connection for 1-1/4" Urinals To view all options, see the Specification Sheet - Z6001 Model Features And Benefits Clog-resistant linear...
Zurn 1.6 gpf Metroflush® Metroflush® Exposed Flush Valve for 1-1/2" Top Spud Water Closets with 11 1/2" Rough-in To view all options, see the Specification Sheet - Z6200 Features And...
Zurn 1.60 GPF concealed piezo activated flushometer for penal fixtures. Integrates with stainless steel water closets and combination fixtures, such as Acorn®, Bradley®, Metcraft® , Willoughby® and similar fixtures. To...
Zurn 6.5 gpf Exposed Flush Valve with Top Spud Connection and Front Handle for Clinic/Service Sinks To view all options, see the Specification Sheet - Z6017 Features And Benefits Clog-resistant...
Zurn 6.5 gpf Exposed Flush Valve with Top Spud Connection for Clinic/Service Sinks Features And Benefits Clog-resistant linear bypass diaphragm Chemical resistant gaskets and seals for extended service life with...
Zurn Aquaflush® .5 gpf exposed quiet diaphragm flush valve for 3/4" Top Spud Urinal with 11 1/2" Rough-in To view all options, see the Specification Sheet - Z6003 Model Features...
Zurn Aquaflush® 1.28 gpf exposed flush valve provides manual diaphragm operation for 1-1/2" top spud water closets. To view all options, see the Specification Sheet - Z6000-HET-YB-YC Features And Benefits...
Zurn Aquaflush® 1.6 gpf exposed flush valve with top spud Connection for Water Closets with 24" Rough-In To view all options, see the Specification Sheet Features And Benefits Clog-resistant linear...
Zurn Aquaflush® Plus PL .5 gpf exposed quiet diaphragm flush valve for 3/4" Top Spud Urinals with 11 1/2" Rough-in To view all options, see the Specification Sheet - Z6003...
Zurn Aquaflush® Plus PL 3.0 gpf Exposed Flush Valve with Top Spud Connection for 1-1/4" Urinals To view all options, see the Specification Sheet - Z6001 Model Features And Benefits...
Zurn Aquaflush® Plus PL1.0 gpf Exposed Flush Valve with Top Spud Connection for 1-1/4" Urinals To view all options, see the Specification Sheet - Z6001 Model Features And Benefits Clog-resistant...
Zurn Aquaflush® Plus PL1.5 gpf exposed quiet diaphragm flush valve for 3/4" Top Spud Urinals with 11 1/2" Rough-in To view all options, see the Specification Sheet - Z6003 Model...
Zurn Aquaflush®1.6 gpf Exposed Flush Valve with Top Spud Connection for Water Closets with 27" Rough-In To view all options, see the Specification Sheet Features And Benefits Clog-resistant linear bypass...
Zurn AquaVantage® AV 1.1 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closet To view all options, see the Specification Sheet - Z6000AV-ONE Features And Benefits Clog-resistant triple filter...
Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closet To view all options, see the Specification Sheet - Z6000AV-3 Features And Benefits Clog-resistant triple filter...
Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closet To view all options, see the Specification Sheet - Z6000AV Features And Benefits Clog-resistant triple filter...
Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet - for Handicap Grab Bar Applications with 26-1/2" Rough-In To view all...
Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet with 26-1/2" Rough-In - for Rough-In Without Grab Bar To view all...
Zurn AquaVantage® AV 4.5 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closet To view all options, see the Specification Sheet - Z6000AV Features And Benefits Clog-resistant triple filter...
Zurn AquaVantage® AV 6.5 gpf Exposed Flush Valve with Flush Valve for Clinic and Service Sinks To view all options, see the Specification Sheet Features And Benefits Clog-resistant triple filter...
Zurn AquaVantage® AV ZEMS .5 gpf Exposed Hardwired Integral Sensor Diaphragm Flush Valve for 3/4" Top Spud Urinal To view all options, see the Specification Sheet - ZEMS6003AV-IS Model Features...
Zurn AquaVantage® AV ZEMS 0.5 gpf Exposed Hardwired Sensor Diaphragm Flush Valve for 3/4" Top Spud Urinal To view all options, see the Specification Sheet - ZEMS6003AV-IS Model Features And...
Zurn AquaVantage® AV ZEMS 1.0 gpf Exposed Hardwired Integral Sensor Diaphragm Flush Valve for 3/4" Top Spud Urinal To view all options, see the Specification Sheet - ZEMS6003AV-IS Model Features...
Zurn Metroflush® .5 gpf Exposed Flush Valve for 3/4" Top Spud Urinals To view all options, see the Specification Sheet - Z6203 Features And Benefits Clog-resistant piston Chemical resistant gaskets...
Zurn Metroflush® 1.0 gpf Exposed Flush Valve for 3/4" Top Spud Urinals To view all options, see the Specification Sheet - Z6203 Features And Benefits Clog-resistant piston Chemical resistant gaskets...
Zurn Metroflush® 1.28 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closets with 11 1/2" Rough-in To view all options, see the Specification Sheet - Z6200-HET Features And Benefits...
Zurn Metroflush® 1.5 gpf Exposed Flush Valve for 3/4" Top Spud Urinals To view all options, see the Specification Sheet - Z6203 Features And Benefits Clog-resistant piston Chemical resistant gaskets...
Zurn Metroflush® exposed piston operated 1.6 gpf flush valve for water closets Features And Benefits Clog-resistant piston Chemical resistant gaskets and seals for extended service life with lower maintenance costs...
Zurn Metroflush® High Efficiency 1.28gpf Exposed Piston Operated Flush Valve for Water Closets To view all options, see the Specification Sheet - Z6200 Features And Benefits Clog-resistant piston Chemical resistant...
Zurn Metroflush®1.6 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closets with 11 1/2" Rough-in To view all options, see the Specification Sheet - Z6200 Features And Benefits Clog-resistant...
Zurn Model 1-F49BR Fire Powerball Butterfly sprinkler control valve (1") provides for easy system shutoff to facilitate repair and maintenance. To view all options, see the Specification Sheet Features And...
Zurn Model 1-FTD-K56 Fire Test and Drain valve (1") provides for required water flow testing and draining of a sprinkler system with one valve. In the test position this valve...
Zurn Model 112-F100 Fire Hose Valve is a 1-1/2" (FNPT x NH) standpipe valve listed for use on a fire hose rack assembly, or as a fire department outlet connection.
Zurn Model 112-F100F Fire Hose Valve is a 1-1/2" (FNPT x FNPT) standpipe valve listed for use on a fire hose rack assembly, or as a fire department outlet connection.
Zurn Model 112-F105 F Pressure Restricting Fire Hose Valve is a 1-1/2" (FNPT x FNPT) listed standpipe valve for hose stations. It regulates pressure under FLOW conditions only. Pressure at...
Zurn Model 112-F105 F Pressure Restricting Fire Hose Valve is a 2-1/2" (FNPT x FNPT) listed standpipe valve for hose stations. It regulates pressure under FLOW conditions only. Pressure at...
Zurn Model 112-F105 F Pressure Restricting Fire Hose Valve is a 2-1/2" (FNPT x Special Thread) listed standpipe valve for hose stations. It regulates pressure under FLOW conditions only. Pressure...
Zurn Model 112-F105 Pressure Restricting Fire Hose Valve is a 1-1/2" (FNPT x NH) listed standpipe valve for hose stations. It regulates pressure under FLOW conditions only. Pressure at the...
Zurn Model 112-F49BR Fire Powerball Butterfly sprinkler control valve (1-1/2") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/2" Fire Powerball Butterfly Valve Threaded end...
Zurn Model 112-F49BRG Fire Powerball Butterfly sprinkler control valve (1-1/2"), with grooved connections, provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/2" Fire Powerball Butterfly...
Zurn Model 114- FTD-K56 Fire Test and Drain valve (1-1/4") provide for required water flow testing and draining of a sprinkler system with one valve. In the test position this...
Zurn Model 114-F49BR Fire Powerball Butterfly sprinkler control valve (1-1/4") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/4" Fire Powerball Butterfly Valve Threaded end...
Zurn Model 114-F49BRG Fire Powerball Butterfly sprinkler control valve (1-1/4"), with grooved connections, provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/4" Fire Powerball Butterfly...
Zurn Model 2-F49BR Fire Powerball Butterfly sprinkler control valve (2") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 2" Fire Powerball Butterfly Valve Threaded end...
Zurn Model 2-F49BR Fire Powerball Butterfly sprinkler control valve (2-1/2") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 2-1/2" Fire Powerball Butterfly Valve Threaded end...
Zurn Model 2-F49BRG Fire Powerball Butterfly sprinkler control valve (2"), with grooved connections, provides for easy system shutoff to facilitate repair and maintenance. To view all options, see the Specification...
Zurn Model 212-F100 Fire Hose Valve is a 2-1/2" (FNPT x NH) standpipe valve listed for use on a fire hose rack assembly, or as a fire department outlet connection.
Zurn Model 212-F100CH Fire Hose Valve is a 2-1/2" (FNPT x NH) rough chrome plated standpipe valve listed for use on a fire hose rack assembly, or as a fire...
Zurn Model 212-F100F Fire Hose Valve is a 2-1/2" (FNPT x FNPT) standpipe valve listed for use on a fire hose rack assembly, or as a fire department outlet connection.
Zurn Model 212-F100G Fire Hose Valve is a 2-1/2 (GRV x NH) standpipe valve listed for use on a fire hose rack assembly, or as a fire department outlet connection.
Zurn Model 212-F100GCH Fire Hose Valve is a 2-1/2 (GRV x NH) rough chrome plated standpipe valve listed for use on a fire hose rack assembly, or as a fire...
Zurn Model 212-F100GF Fire Hose Valve is a 2-1/2 (GRV x FNPT) standpipe valve listed for use on a fire hose rack assembly, or as a fire department outlet connection.
Zurn Model 212-F100GST Fire Hose Valve is a 2-1/2 (GRV x Special Thread) standpipe valve listed for use on a fire hose rack assembly, or as a fire department outlet...
Zurn Model 212-F100GSTCH Fire Hose Valve is a 2-1/2 (GRV x Special Thread) rough chrome plated standpipe valve listed for use on a fire hose rack assembly, or as a...
Zurn Model 212-F100ST Fire Hose Valve is a 2-1/2" (FNPT x Special Thread) standpipe valve listed for use on a fire hose rack assembly, or as a fire department outlet...
Zurn Model 212-F100STCH Fire Hose Valve is a 2-1/2" (FNPT x Special Thread) rough chrome plated standpipe valve listed for use on a fire hose rack assembly, or as a...
Zurn Model 212-F105 Pressure Restricting Fire Hose Valve is a 2-1/2" (FNPT x NH) listed standpipe valve for hose stations. It regulates pressure under FLOW conditions only. Pressure at the...
Zurn Model 212-F49BRG Fire Powerball Butterfly sprinkler control valve (2-1/2"), with grooved connections, provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 2-1/2" Fire Powerball Butterfly...
Zurn Model FTD Fire Test and Drain valve (1-1/2") provide for required water flow testing and draining of a sprinkler system with one valve. In the test position this valve...
Zurn Model FTD Fire Test and Drain valve (2") provide for required water flow testing and draining of a sprinkler system with one valve. In the test position this valve...
Zurn self-closing valves help furnish a water conserving spray outlet which reduces flow for Zurn metering faucets. Features And Benefits For use with Z851/Z855 Series faucets Low-lead compliant and handle...
Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball...
Zurn Series QHBV Copper Manifold PEX Ball Valves dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for...
Zurn Temp-Gard® showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet Features And Benefits Solid brass control stem, with chrome-plated exterior...
Zurn Wilkins 40XL2 In-Line Single Check Valve is designed for potable water applications. Often used to protect a backflow preventer from water systems pressure fluctuations and water hammer conditions. To...
Zurn Wilkins 40XL2 In-Line Single Check Valve is ideal for potable water applications. Often used to protect a backflow preventer from water system pressure fluctuations and water hammer conditions. To...
Zurn Wilkins 40XL2 In-Line Soft-Seated Single Check Valve for potable water applications. Often used to protect a backflow preventer from water systems pressure fluctuations and water hammer conditions. To view...
Zurn Wilkins 40XL2 In-Line Soft-Seated Single Check Valve iis designed for potable water applications. It's used to protect the backflow preventer from water systems pressure fluctuations and water hammer conditions.
Zurn Wilkins 40XL2 In-Line Soft-Seated Single Check Valve is designed for potable water applications. Often used to protect a backflow preventer from water systems pressure fluctuations and water hammer conditions.
Zurn Wilkins Pressure Reducing Pilot Valve Features And Benefits Bronze and Stainless steel Pilot Pressure Reducing Valve. Adjustment Range Pressure: 20-200 psi Max Inlet Pressure: 400 psi
Zurn Wilkins Pressure Reducing Pilot Valve Features And Benefits Bronze and Stainless steel Pilot Pressure Reducing Valve Adjustment Range Pressure: 30-250 psi Max Inlet Pressure: 400 psi
Zurn XL brass full port 1/2" PEX 1/4 turn ball valve is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in...
Zurn Z1088 dura-coated cast iron body and cover with PVC flapper valve, bronze check valve, gate, and stem. Features And Benefits Manual backflow flood gate Automatic flapper type backwater valve...
Zurn Z1090 backwater valve, dura-coated cast iron body with no-hub inlet and outlet, gasketed bolted cover, automatic PVC flapper type with o-ring. To view all options, see the Specification Sheet...
Zurn Z1091 backwater valve with dura-coated cast iron body, hub inlet and open outlet for installation at the end of the drainage line. Automatic PVC, flapper with O-ring. Features And...
Zurn Z1095 backwater valve with dura-coated cast iron body, hub inlet and offset spigot outlet, bronze threaded cover, automatic PVC flapper style with O-ring. Features And Benefits Automatic flapper type...
Zurn Z1099 backwater valve with dura-coated cast iron body, plastic float, bronze backwater bushing, and replaceable neoprene seat. Features And Benefits Vertical ball float backwater valve Replaceable internal parts
Zurn's AquaSpec® faucets and accessories provide the highest level of durability for commercial applications. Its cast brass construction and lifetime warrantied ceramic disc cartridge ensure lasting product life. Features And...
Zurn's AquaSpec® line provides the highest level of durability for commercial applications with cast-brass bodies To view all options, see the Specification Sheet - Z85100-XL Features And Benefits Polymer metering...

Next >>