Zurn Industries LLC VR10XL

Description
The VR10XL Vacuum Relief Valve protects commercial and residential water supply systems and pressure vessels against internal vacuum conditions that could drain a system by siphonage, and possibly damage heating element or collapse storage tanks. Features And Benefits Prevents collapse of water tanks due to backsiphonage Lead-free brass body construction with silicone seal ring Available in 1/2" and 3/4"
Datasheet
Description
The VR10XL Vacuum Relief Valve protects commercial and residential water supply systems and pressure vessels against internal vacuum conditions that could drain a system by siphonage, and possibly damage heating element or collapse storage tanks. Features And Benefits Prevents collapse of water tanks due to backsiphonage Lead-free brass body construction with silicone seal ring Available in 1/2" and 3/4"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VR10XL -  - Zurn Industries LLC
Milwaukee, WI, United States
VR10XL
VR10XL
The VR10XL Vacuum Relief Valve protects commercial and residential water supply systems and pressure vessels against internal vacuum conditions that could drain a system by siphonage, and possibly damage heating element or collapse storage tanks. Features And Benefits Prevents collapse of water tanks due to backsiphonage Lead-free brass body construction with silicone seal ring Available in 1/2" and 3/4"

The VR10XL Vacuum Relief Valve protects commercial and residential water supply systems and pressure vessels against internal vacuum conditions that could drain a system by siphonage, and possibly damage heating element or collapse storage tanks.

Features And Benefits

  • Prevents collapse of water tanks due to backsiphonage
  • Lead-free brass body construction with silicone seal ring
  • Available in 1/2" and 3/4"
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Industrial Valves
Product Name VR10XL
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86788 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Gas
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details