Zurn Industries LLC 114-600XLC - Pressure Reducing Valve

Datasheet

Suppliers

Company
Product
Description
Supplier Links
114-600XLC - Pressure Reducing Valve -  - Zurn Industries LLC
Milwaukee, WI, United States
114-600XLC - Pressure Reducing Valve
114-600XLC - Pressure Reducing Valve
Debris laden water systems lead to frequent PRV strainer cleanings. The Zurn Wilkins 600XL Water Pressure Reducing Valve features a separate strainer cap to speed up this task. It can be utilized in residential and commercial applications. To view all options, see the Specification Sheet - 600XL Features And Benefits 1-1/4" pressure reducing valve with copper sweat connection Designed for high flow capacity in residential and commercial water applications Integral strainer is easily cleaned with the removal of one cap Low-lead law compliant

Debris laden water systems lead to frequent PRV strainer cleanings. The Zurn Wilkins 600XL Water Pressure Reducing Valve features a separate strainer cap to speed up this task. It can be utilized in residential and commercial applications.

To view all options, see the Specification Sheet - 600XL

Features And Benefits

  • 1-1/4" pressure reducing valve with copper sweat connection
  • Designed for high flow capacity in residential and commercial water applications
  • Integral strainer is easily cleaned with the removal of one cap
  • Low-lead law compliant
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Industrial Valves
Product Name 114-600XLC - Pressure Reducing Valve
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

1-1/2 inch Goyen Diaphragm Valve - RCA45DD000 - Griffin Filters, LLC
Specs
Valve Type Diaphragm
Media Air
Number of Ports 2
View Details
Manual Plastic Check Valves, Ball Check Valves, True Union Ball Check Valve (1/2
Specs
Valve Type Ball; Check
Primary Material PVC; PP; PVDF;

PVC, CPVC, PP and PVDF

Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Tube Conveyor Discharge Valve -  - Cablevey Conveyors
Specs
Valve Type Diverter
Media Powder Solids
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Factory Preset Relief Valve - RV2-1010-PP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Blow Off; Relief; Safety
Primary Material Brass / Bronze; Stainless Steel (optional feature); Buna-N, EPDM, or Viton Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details