Zurn Industries LLC Datasheets for Mixing Valves
Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Mixing Valves: Learn more
| Product Name | Notes |
|---|---|
| 3-Way Thermostatic Mixing valve Features And Benefits 3-way thermostatic mixing valve Large flow proportional master mixing valve Accurate control of both hot and cold water inlet Teflon coated wear surfaces... | |
| 4-Way Mixing Valve – 1" FPT Brass Features And Benefits 4-way, corrosion-resistant mixing valve for manual or automatic operation Mixes high temperature supply water with return water Provides desired temperature... | |
| Copper Manifold Memory Balancing Valve 3/4" Sweat x 5/8" PEX Compression Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow control with... | |
| Shut Off Valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. Ideal for throttling and balancing installations of low pressure steam, air, water and... | |
| Shut off Valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This PRV shut off valve 850XL Full Port Bronze Ball Valves are recommended... | |
| Shut off valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This shut off valve is tapped (FNPT x FNPT) and used on Zurn... | |
| Shut off valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This valve 850XL has a full Port Bronze Ball Valve is used on... | |
| Shut off valve 850XL has Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This valve is ideal for throttling and balancing installations of low pressure... | |
| The Aqua-Gard® ZW1017XL Thermostatic Mixing Valve installs at the hot water source to mix hot and cold water in the distribution system. Ideal for residential and most light commercial installations. | |
| The Aqua-Gard® ZW1017XLThermostatic Mixing Valve installs at the hot water source (residential and most light commercial applications) to mix hot and cold water in the distribution system. To view all... | |
| The Aqua-Gard® ZW1070XL Thermostatic Mixing Valve installs at the point of use (residential and most light commercial applications) to mix hot and cold water from the distribution system to a... | |
| The Aqua-Gard® ZW1070XL Thermostatic Mixing Valve installs at the point of use (residential and most light commercial installations) to mix hot and cold water from the distribution system to a... | |
| The Aqua-Gard® ZW1070XL Thermostatic Mixing Valve installs at the point of use to mix hot and cold water from the distribution system to a final safer temperature. Ideal for residential... | |
| The Aqua-Gard® ZW1070XL Thermostatic Mixing Valve installs at the point of use, mixing hot and cold water from the distribution system to provide a final safer temperature. Ideal for residential... | |
| Thermostatic Mixing Valve Connections - 3/4" CPVC Features And Benefits Can be used for multiple heating or plumbing applications Mixes cold water supply with hot boiler water | |
| Thermostatic Mixing Valve Connections - 3/4" PEX Barb Features And Benefits Can be used for multiple heating or plumbing applications Mixes cold water supply with hot boiler water | |
| THERMOSTATIC MIXING VALVE F/SINGLE FAUCET LEAD FREE Features And Benefits Control water temperature ASSE 1070 | |
| Thermostatic Mixing Valve for use in non-potable applications Features And Benefits Thermostatic mixing valve used for non-potable system applications only Bronze valve designed to mix cold supply water with hot... | |
| Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball... |