Zurn Industries LLC Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| 90° Angle Return Balance Valve Circuit/Setter Features And Benefits 90° angle return balance valve/circuit setter for radiant heating application Provides flow balancing capabilities when used with zone valves in supplemental... | |
| Faucet Lock comes complete with brass hose bibb lock with key operated lock/un-lock feature for 3/4" hose thread connection. Features And Benefits Protects water from unauthorized usage Ideal for light... | |
| Quick Test Backflow Fittings (Thermoplastic) for backflow preventers 1/4" - 2" To view all options, see the Specification Sheet - BF-QTP Features And Benefits Fits 1/4" - 2" backflow preventers... | |
| Sensor Urinal used with ZEMS. | |
| Temp-Gard® III Shower Valve Series repair parts and accessories provide long-lasting durability suitable for commercial restroom showering applications. Features And Benefits Chrome-plated metal cover for finished look Metal trim pack... | |
| The EZCarry High Performance Water Closet Carrier System offers customers a revolutionary design that out-performs traditional water closet carriers. The EZCarry system has advanced features and benefits that allow the... | |
| The EZCarry High Performance Water Closet System offers customers a revolutionary design that out-performs traditional water closet carriers. The EZCarry system has advanced features and benefits that allow the engineer... | |
| The Zurn Wilkins 860 Ball Type Test Cock installs on backflow preventers as a test port for attaching a differential pressure gauge. To view all options, see the Specification Sheet... | |
| The Zurn Wilkins 860XL Ball Type Test Cock installs on backflow preventers as a test port for attaching a differential pressure gauge. To view all options, see the Specification Sheet... | |
| The Zurn Wilkins FLSST, MJFSST, and MJSST setters are used with the 400ST Stainless Steel n-Pattern Backflow Preventer Series. Setters will ease installation time and eliminate the need for concrete... | |
| The Zurn Wilkins MJFS Valve Setter is used with the 400 Series ductile iron body n-Pattern backflow preventers. Valve detters ease installation time and eliminate the need for concrete thrust... | |
| The Zurn Wilkins MJS Valve Setter is used with the 400 Series ductile iron body n-Pattern backflow preventers. The valve setter eases installation time and eliminates the need for concrete... | |
| The Zurn Wilkins MJS Valve Setter is used with the 400 Series ductile iron body n-Pattern backflow preventers. Valve setters ease installation time and eliminate the need for concrete thrust... | |
| The Zurn Wilkins QTP Quick Test Fitting are inexpensive and highly visible adapters designed to connect backflow prevention assemblies to a differential pressure test gauge. To view all options, see... | |
| Tract Packs for Temp-Gard® III Series Valves repair parts and accessories provide long-lasting durability suitable for commercial restroom showering applications. Features And Benefits 4-Port valve only with tub plug, service... | |
| Upgrade your restroom to connected technology with Zurn’s E-Z Flush® Connected, Battery Sensor Retrofit Kits. Replace your existing handle-operated diaphragm commercial flush valve with Zurn’s ZERK-W2 automatic, touchless operation. Thanks... | |
| Water Supply Control Box Assembly Features And Benefits Water supply control box assembly Stainless steel box Hot and cold water supplies with handles | |
| ZEMS Sensor with top bracket and fasteners | |
| Zurn dial plate Temp-Gard® Shower Valve helps control temperature settings for a robust showering experience. | |
| Zurn E-Z Flush Retrofit kit is designed to provide automatic flushing for urinal and water closet flush valves To view all options, see the Specification Sheet - ZERK-CCP Features And... | |
| Zurn FD adjustable floor and shower drain, PVC or ABS 3 x 4 solvent weld body with bottom outlet and square or round light To view all options, see the... | |
| Zurn Z1231EZ is designed to reduce installation time and provide jobsite flexibility with a complete offering of universal arms, independent horizontal and vertical bracket system, and only requiring 2 anchors... | |
| Zurn Z1457 floor access cover with nickel bronze body and round, scoriated secured cover. Features And Benefits Floor access cover Bronze or nickel bronze body, and scoriated cover For use... | |
| Zurn Z1460 square wall access cover and frame. Smooth, stainless steel panel secured to nickel bronze frame, set flush to finished wall plane. Complete with securing lugs. Features And Benefits... | |
| Zurn Z1461 square, hinged, dura-coated cast iron, scoriated, secured access panel and frame with anchor lugs. Set flush with wall or floor for light-duty applications. Features And Benefits Square hinged... | |
| Zurn Z1462 square, smooth, nickel bronze secured access panel with beveled edge and anchor lugs for over wall installation. Features And Benefits Secured wall access panel Bronze or nickel bronze... | |
| Zurn Z1463 access panel and frame. Round, scoriated, nickel bronze panel secured to frame, set flush to finished wall plane or floor. Complete with anchor lugs. Features And Benefits Round... | |
| Zurn Z1468 round stainless steel wall access cover complete with securing screw and bronze raised hex head plug. Features And Benefits Access cover and plug Raised head, threaded plug with... | |
| Zurn ZS1469 round stainless steel access over with securing screw. Features And Benefits Smooth stainless access cover with securing bolt For wall or floor installation | |
| Zurn's ZERK products work well in all bathroom environments adapting to various water pressures and water quality. They are equipped with special features like user-in view L.E.D, low battery indicator... |