Zurn Industries LLC Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| 1" x 100' Hot and Cold PEX piping Features And Benefits Flexible, easy to install, Low-lead compliant piping Requires fewer fittings Resistant to mineral buildup and freeze damage 25-year warranty... | |
| 1" x 20' Hot and Cold Blue PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to... | |
| 1" x 20' Hot and Cold PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to mineral... | |
| 1" x 20' Hot and Cold Red PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to... | |
| 1" x 20' Oxygen Barrier PEX Piping Features And Benefits Environmentally sound, easy and safe to install, reliable, Performa Oxygen Barrier piping Flexible, Low-lead compliant piping, used in radiant heat... | |
| 1" x 300' Hot and Cold PEX piping Features And Benefits Flexible, easy to install, Low-lead compliant piping Requires fewer fittings Resistant to mineral buildup and freeze damage 25-year warranty... | |
| 1-1/2" X 13" FLUSH Tube/VACUUM BREAKER LESS NUT Features And Benefits Repair Part | |
| 1-1/2" x 20' Hot Cold PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to mineral buildup... | |
| 1-1/2" x 21" Flush Tube/Vacuum Breaker less Nut - RB | |
| 1-1/2" x 24" Flush Tube with 1" Offset | |
| 1-1/2" x 24" Flush Tube with 1-1/2" Offset | |
| 1-1/2" x 24" Flush Tube with 2" Offset | |
| 1-1/2" x 36" Flush Tube/Vacuum Breaker less Nut - CP | |
| 1-1/2" x 36" Flush Tube/Vacuum Breaker with Nut - CP | |
| 1-1/4" x 20' Hot and Cold PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to mineral... | |
| 1/2" - 2" x 20' Straight Lengths - Hot and Cold Potable Water PEX piping. 1" - 2" diameters are also listed NSF to UL1821 for use in multipurpose residential... | |
| 1/2" - 2" x 20' Straight Lengths Blue - Hot and Cold Potable Water PEX piping. 1" - 2" diameters are also listed NSF to UL1821 for use in multipurpose... | |
| 1/2" - 2" x 20' Straight Lengths Red - Hot and Cold Potable Water PEX piping. 1" - 2" diameters are also listed NSF to UL1821 for use in multipurpose... | |
| 1/2" x 100' Hot and Cold Blue PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to... | |
| 1/2" x 100' Hot and Cold PEX piping Features And Benefits Flexible, easy to install, Low-lead compliant piping Requires fewer fittings Resistant to mineral buildup and freeze damage 25-year warranty... | |
| 1/2" x 100' Hot and Cold Red PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to... | |
| 1/2" x 20' Oxygen Barrier PEX Tubing Features And Benefits Environmentally sound, easy and safe to install, reliable, Performa Oxygen Barrier Tubing Flexible, low-lead compliant tubing, used in radiant heat... | |
| 1/2" x 300' Hot and Cold Blue PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to... | |
| 1/2" x 300' Hot and Cold PEX piping Features And Benefits Flexible, easy to install, Low-lead compliant piping Requires fewer fittings Resistant to mineral buildup and freeze damage 25-year warranty... | |
| 1/2" x 300' Hot and Cold Red PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to... | |
| 1/2" x 500' Hot and Cold Blue PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to... | |
| 1/2" x 500' Hot and Cold Red PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to... | |
| 1/4" x 100' Hot and Cold PEX piping Features And Benefits Flexible, easy to install, Low-lead compliant piping Requires fewer fittings Resistant to mineral buildup and freeze damage 25-year warranty... | |
| 3/4" Red Hot and Cold PEX piping Zurn® PEX Non-Barrier piping Features And Benefits Flexible, easy to install, Low-lead compliant piping Requires fewer fittings Resistant to mineral buildup and freeze... | |
| 3/4" x 100' Hot and Cold Blue PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to... | |
| 3/4" x 100' Hot and Cold PEX piping Features And Benefits Flexible, easy to install, Low-lead compliant piping Requires fewer fittings Resistant to mineral buildup and freeze damage 25-year warranty... | |
| 3/4" x 100' Hot and Cold Red PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to... | |
| 3/4" x 20' Hot and Cold Blue PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to... | |
| 3/4" x 20' Hot and Cold PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to mineral... | |
| 3/4" x 20' Hot and Cold Red PEX piping Features And Benefits Flexible, Low-lead compliant piping, used in potable plumbing applications Easy to install and requires fewer fittings Resistant to... | |
| 3/4" x 300' Hot and Cold Blue PEX Tubing Features And Benefits Flexible, easy to install, Low-lead compliant piping Requires fewer fittings Resistant to mineral buildup and freeze damage 25-year... | |
| 3/4" x 300' Hot and Cold PEX piping Features And Benefits Flexible, easy to install, Low-lead compliant piping Requires fewer fittings Resistant to mineral buildup and freeze damage 25-year warranty... | |
| 3/4" XL Brass barb x 3/4" female thread copper water heater connector, 18" long, protects PEX pipe from high heat. Features And Benefits Copper water heater connector 3/4" female pipe... | |
| 3/8" to 1" coils of Alumicor® PEX-AL-PEX Barrier Tubing provides both the strength of aluminum and the chemical resistance of PEX. Because Alumicor tubing holds it shape, it is an... | |
| 3/8" to 1" coils of hy-PE-RTube Barrier Tubing offers high temperature resistance up to 180°F and increased flexibility for fast and easy installation. The integral oxygen barrier limits oxygen permeation... | |
| 3/8" to 1" coils of Performa barrier tubing are 30% more flexible than other Silane method barrier tubing products, which eases and speeds installation. The external oxygen barrier prevents oxygen... | |
| Chrome Plated 1-1/4" X 8 1/2" Vacuum Breaker Assembly used with ZEMS 6000 Series. Features And Benefits Repair Part | |
| Closet Supply Tube - PEX - 3/8" OD - Available in 12", 15" and 20" lengths. Features And Benefits Used in PEX hot and cold water plumbing applications Flexible Easy... | |
| Closet Supply Tube - PEX -3/8" x 20" Features And Benefits Used in PEX hot and cold water plumbing applications Flexible Easy to Install Low-lead compliant | |
| Flush Tube Assembly – 1-1/4" used with ZGEN6200, ZER, ZTR, ZEMS – IS, VB Tubes. | |
| Lavatory Supply Tube - PEX - 3/8" OD (12" to 36" Lengths) Features And Benefits Used in PEX hot and cold water plumbing applications Flexible Easy to Install Low-lead compliant... | |
| Lavatory Supply Tube - PEX - 3/8" OD x 20" Features And Benefits Used in PEX hot and cold water plumbing applications Flexible Easy to Install Low-lead compliant | |
| Lavatory Supply Tube - PEX - 3/8" OD x 30" Features And Benefits Used in PEX hot and cold water plumbing applications Flexible Easy to Install Low-lead compliant | |
| Lavatory Supply Tube - PEX - 3/8" OD x 36" Features And Benefits Used in PEX hot and cold water plumbing applications Flexible Easy to Install Low-lead compliant | |
| Prefabricated Qickee riser assembly lavatory Connection with 1/2" FPT Nuts - 3/8" OD x 72" - For use with QickTite Stop Valves to easily connect to fixtures. Features And Benefits... | |
| Q0PC_ Zurn® PEX non-barrier piping 1/8" hot and cold PEX piping coil Features And Benefits Flexible, easy to install, Low-lead compliant piping Requires fewer fittings Resistant to mineral buildup and... | |
| The QHPAPAJ4F Is a 5/8" PAP x 3/4" Female Sweat Alumicor Compression Adapter for use with Alumicor PEX-AL-PEX pipe. The Adapter creates a leak free connection between copper pipe using... | |
| The QSTUB Series straight or elbow Copper Stubout is used in hot and cold water plumbing applications. Features And Benefits Used in Pex hot and cold water plumbing applications Accept... | |
| Vacuum Breaker Kit used with ZEMS 6000 Series. Features And Benefits 1 1/2"" x 9""Vacuum Breaker Tube with Nut Crosses to Sloan V-651-A | |
| Zurn 1-1/2" X 21" vacuum breaker with flush tube and nut helps prevent back siphonage and backflow into potable water. Features And Benefits For use AquaVantage® and Aquaflush® Flush Valves... | |
| Zurn 1-1/2" X 21" vacuum breaker with flush tube kit helps prevent back siphonage and backflow into potable water. Features And Benefits For use AquaVantage® and Aquaflush® Flush Valves Polished... | |
| Zurn 1-1/2" X 24" vacuum breaker with flush tube and nut helps prevent back siphonage and backflow into potable water. Features And Benefits For use AquaVantage® and Aquaflush® Flush Valves... | |
| Zurn 1-1/2" X 24" vacuum breaker with flush tube kit helps prevent back siphonage and backflow into potable water. Features And Benefits For use AquaVantage® and Aquaflush® Flush Valves Polished... | |
| Zurn 3/4" x 13" vacuum breaker with flush tube and nut helps prevent back siphonage and backflow into potable water. Features And Benefits For use AquaVantage® and Aquaflush® Flush Valves... | |
| Zurn 3/4" X 21" vacuum breaker with flush tube kit helps prevent back siphonage and backflow into potable water. Features And Benefits For use AquaVantage® and Aquaflush® Flush Valves Polished... | |
| Zurn 3/4" X 24" vacuum breaker with flush tube kit helps prevent back siphonage and backflow into potable water. Features And Benefits For use AquaVantage® and Aquaflush® Flush Valves Polished... |