Zurn Industries LLC Datasheets for Hose Clamps and Band Clamps
Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Hose Clamps and Band Clamps: Learn more
| Product Name | Notes |
|---|---|
| J Hook Clamp with nails - 1" Features And Benefits Used in hot and cold water plumbing applications J hook clamp with nails For 1" PEX piping Can be installed... | |
| J Hook Clamp with nails - 1-1/4" Features And Benefits Used in hot and cold water plumbing applications J hook clamp with nails For 1-1/4" PEX piping Can be installed... | |
| Pipe Clamp - 1/2" Features And Benefits Used in hot and cold water plumbing or in heating applications Holds 1/2" PEX piping | |
| Pipe Clamp - 3/8" Features And Benefits Used in hot and cold water plumbing or in heating applications Holds 3/8" PEX piping | |
| The 1/2" QTALON Series Tube Talon is a J hook clamp with nails. It can be installed in alternating directions to ensure secure installation without question. Features And Benefits Used... |