Zurn Industries LLC Datasheets for Diaphragm Valves
Diaphragm valves close by means of a flexible diaphragm attached to a compressor.
Diaphragm Valves: Learn more
| Product Name | Notes |
|---|---|
| 1.6 gpf Exposed Manual Diaphragm flush valve with bedpan diverter with 34-3/8" Rough-In - for Rough-In Without Grab Bar Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and... | |
| Aquaflush® 1.6gpf quiet diaphragm flush valve Exposed Flush Valve with Top Spud Connection for Water Closets with 16" Rough-In To view all options, see the Specification Sheet - Z6000-1 Model... | |
| Aquaflush® diaphragm flush valve Exposed Flush Valve with Top Spud Connection for Water Closets with 16" Rough-In Features And Benefits Clog-resistant linear bypass diaphragm Chemical resistant gaskets and seals for... | |
| Zurn 1.0 gpf Aquaflush® Exposed Flush Valve with Top Spud Connection for 1-1/4" Urinals To view all options, see the Specification Sheet - Z6001 Model Features And Benefits Clog-resistant linear... | |
| Zurn 6.5 gpf Exposed Flush Valve with Top Spud Connection and Front Handle for Clinic/Service Sinks To view all options, see the Specification Sheet - Z6017 Features And Benefits Clog-resistant... | |
| Zurn 6.5 gpf Exposed Flush Valve with Top Spud Connection for Clinic/Service Sinks Features And Benefits Clog-resistant linear bypass diaphragm Chemical resistant gaskets and seals for extended service life with... | |
| Zurn Aquaflush® .5 gpf exposed quiet diaphragm flush valve for 3/4" Top Spud Urinal with 11 1/2" Rough-in To view all options, see the Specification Sheet - Z6003 Model Features... | |
| Zurn Aquaflush® 1.28 gpf exposed flush valve provides manual diaphragm operation for 1-1/2" top spud water closets. To view all options, see the Specification Sheet - Z6000-HET-YB-YC Features And Benefits... | |
| Zurn Aquaflush® 1.6 gpf exposed flush valve with top spud Connection for Water Closets with 24" Rough-In To view all options, see the Specification Sheet Features And Benefits Clog-resistant linear... | |
| Zurn Aquaflush® Plus PL .5 gpf exposed quiet diaphragm flush valve for 3/4" Top Spud Urinals with 11 1/2" Rough-in To view all options, see the Specification Sheet - Z6003... | |
| Zurn Aquaflush® Plus PL 3.0 gpf Exposed Flush Valve with Top Spud Connection for 1-1/4" Urinals To view all options, see the Specification Sheet - Z6001 Model Features And Benefits... | |
| Zurn Aquaflush® Plus PL1.0 gpf Exposed Flush Valve with Top Spud Connection for 1-1/4" Urinals To view all options, see the Specification Sheet - Z6001 Model Features And Benefits Clog-resistant... | |
| Zurn Aquaflush® Plus PL1.5 gpf exposed quiet diaphragm flush valve for 3/4" Top Spud Urinals with 11 1/2" Rough-in To view all options, see the Specification Sheet - Z6003 Model... | |
| Zurn Aquaflush®1.6 gpf Exposed Flush Valve with Top Spud Connection for Water Closets with 27" Rough-In To view all options, see the Specification Sheet Features And Benefits Clog-resistant linear bypass... | |
| Zurn AquaVantage® AV 1.1 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closet To view all options, see the Specification Sheet - Z6000AV-ONE Features And Benefits Clog-resistant triple filter... | |
| Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closet To view all options, see the Specification Sheet - Z6000AV-3 Features And Benefits Clog-resistant triple filter... | |
| Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closet To view all options, see the Specification Sheet - Z6000AV Features And Benefits Clog-resistant triple filter... | |
| Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet - for Handicap Grab Bar Applications with 26-1/2" Rough-In To view all... | |
| Zurn AquaVantage® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet with 26-1/2" Rough-In - for Rough-In Without Grab Bar To view all... | |
| Zurn AquaVantage® AV 4.5 gpf Exposed Flush Valve for 1-1/2" Top Spud Water Closet To view all options, see the Specification Sheet - Z6000AV Features And Benefits Clog-resistant triple filter... | |
| Zurn AquaVantage® AV 6.5 gpf Exposed Flush Valve with Flush Valve for Clinic and Service Sinks To view all options, see the Specification Sheet Features And Benefits Clog-resistant triple filter... | |
| Zurn AquaVantage® AV ZEMS .5 gpf Exposed Hardwired Integral Sensor Diaphragm Flush Valve for 3/4" Top Spud Urinal To view all options, see the Specification Sheet - ZEMS6003AV-IS Model Features... | |
| Zurn AquaVantage® AV ZEMS 0.5 gpf Exposed Hardwired Sensor Diaphragm Flush Valve for 3/4" Top Spud Urinal To view all options, see the Specification Sheet - ZEMS6003AV-IS Model Features And... | |
| Zurn AquaVantage® AV ZEMS 1.0 gpf Exposed Hardwired Integral Sensor Diaphragm Flush Valve for 3/4" Top Spud Urinal To view all options, see the Specification Sheet - ZEMS6003AV-IS Model Features... |