Zurn Industries LLC Datasheets for Flush Valves and Flushometers
Flush Valves and Flushometers are valves used to enter water into a toilet or urinal to cause it to flush.
Flush Valves and Flushometers: Learn more
| Product Name | Notes |
|---|---|
| "Manual Flush Valve Z6003PL-WS1 having a chrome plated flushometer valve with a polished exterior is a ADA compliant with a non-hold open and no leak handle feature. This Commercial Flush... | |
| "Sensor Flush Valve ZEMS6000AV-ONE-IS incorporates a motorized actuator, an integral infrared convergence-type proximity sensor and a manual push button override into an all-metal, polished chrome plate housing. This sensor flush... | |
| 1.28 GPF METRO VALVE Zurn Metroflush® High Efficiency 1.28gpf Exposed Piston Operated Flush Valve for Water Closets Features And Benefits Clog-resistant piston Chemical resistant gaskets and seals for extended service... | |
| 1.28 GPF METRO VALVE Zurn Metroflush® High Efficiency 1.28gpf Exposed Piston Operated Flush Valve for Water Closets To view all options, see the Specification Sheet - Z6203 Features And Benefits... | |
| AquaVantage Urinal Rebuild Kit Features And Benefits 0.125 GPF AquaVantage Urinal Rebuild Kit Crosses to Sloan A-1106-A | |
| AquaVantage Urinal Rebuild Kit Features And Benefits 0.5 GPF AquaVantage Urinal Rebuild Kit Crosses to Sloan A-1106-A | |
| AquaVantage Urinal Rebuild Kit Features And Benefits 1.5 GPF AquaVantage Urinal Rebuild Kit Crosses to Sloan A-1108-A | |
| Automatic flush valve ZEMS6000AV-MOB-W1 have fully configurable range adjustment sensors with 48 or 168 hour trap seal flush and capacitive sensing push button override helping commercial and industrial sector have... | |
| Automatic urinal flush valve ZER6003AV-ULF-TM - EZ Gear 0.125 GPF is ADA compliant and comes with 0.125 gpf HET water-saving flush. It uses dual action of the ceramic disc cartridge... | |
| Automatic urinal flush valve ZER6003AV-WS1-TM consists of Clog-resistant linear bypass diaphragm and Ceramic gear-driven operation withstands over 500,000 cycles. This EZ Gear Exposed Sensor Diaphragm Urinal Flush Valves deliver reliability,... | |
| Concealed Flush Valve for Combination Lavatory/Closet Penal Fixtures To view all options, see the Specification Sheet Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals for extended... | |
| Concealed Flush Valve with Back Spud Connection for Water Closets To view all options, see the Specification Sheet - Z6152 Features And Benefits Clog-resistant linear bypass diaphragm Chemical resistant gaskets... | |
| Concealed Flush Valve with Back Spud Connection for Water Closets To view all options, see the Specification Sheet - Z6152AV Model Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant... | |
| Concealed Flush Valve with Back Spud Connection for Water Closets To view all options, see the Specification Sheet Features And Benefits Clog-resistant linear bypass diaphragm Chemical resistant gaskets and seals... | |
| Concealed Flush Valve with Back Spud Connection for Water Closets To view all options, see the Specification Sheet Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals... | |
| Concealed Flush Valve with Exposed Back Spud Connection for Water Closets Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals for extended service life with lower maintenance... | |
| Concealed Flush Valve with Exposed Back Spud Connection for Water Closets To view all options, see the Specification Sheet Features And Benefits Clog-resistant linear bypass diaphragm Chemical resistant gaskets and... | |
| Engineered for performance, Zurn’s AquaSense® ZTR Series Connected, Exposed Battery Sensor Piston Flush Valves provide consistent and reliable operation. The ZTR6200-1-ONE-W2’s integral sensor accurately detects the user for touchless water... | |
| Engineered for performance, Zurn’s AquaSense® ZTR Series Connected, Exposed Battery Sensor Piston Flush Valves provide consistent and reliable operation. The ZTR6200-ONE-W2’s integral sensor accurately detects the user for touchless water... | |
| Engineered for performance, Zurn’s AquaSense® ZTR Series Connected, Exposed Battery Sensor Piston Flush Valves provide consistent and reliable operation. The ZTR6200-WS1-W2’s integral sensor accurately detects the user for touchless water... | |
| Engineered for performance, Zurn’s AquaSense® ZTR Series Connected, Exposed Battery Sensor Piston Flush Valves provide consistent and reliable operation. The ZTR6200EV-W2’s integral sensor accurately detects the user for touchless water... | |
| Engineered for performance, Zurn’s AquaSense® ZTR Series Connected, Exposed Battery Sensor Piston Flush Valves provide consistent and reliable operation. The ZTR6203-EWS-W2’s integral sensor accurately detects the user for touchless urinal... | |
| Engineered for performance, Zurn’s AquaSense® ZTR Series Connected, Exposed Battery Sensor Piston Flush Valves provide consistent and reliable operation. The ZTR6203-QRT-W2’s integral sensor accurately detects the user for touchless urinal... | |
| Engineered for performance, Zurn’s AquaSense® ZTR Series Connected, Exposed Battery Sensor Piston Flush Valves provide consistent and reliable operation. The ZTR6203-ULF-W2’s integral sensor accurately detects the user for touchless urinal... | |
| Engineered for performance, Zurn’s AquaSense® ZTR Series Connected, Exposed Battery Sensor Piston Flush Valves provide consistent and reliable operation. The ZTR6203-WS1-W2’s integral sensor accurately detects the user for touchless urinal... | |
| Engineered for performance, Zurn’s AquaVantage® ZER Series Connected, Battery Sensor Diaphragm Flush Valves provide consistent and reliable operation. The ZER6000AV-W2’s integral sensor accurately detects the user for touchless water closet... | |
| Engineered for performance, Zurn’s AquaVantage® ZER Series Connected, Battery Sensor Diaphragm Flush Valves provide consistent and reliable operation. The ZER6003AV-W2’s integral sensor accurately detects the user for touchless urinal operation. | |
| Engineered for performance, Zurn’s Connected AquaVantage® ZEMS-IS Diaphragm Flush Valves provide consistent and reliable motorized operation. The ZEMS6000AV-IS-W1’s hardwired integral sensor accurately detects the user for hands-free water closet operation. | |
| Engineered for performance, Zurn’s Connected AquaVantage® ZEMS-IS Diaphragm Flush Valves provide consistent and reliable motorized operation. The ZEMS603AV-IS-W1’s hardwired integral sensor accurately detects the user for hands-free urinal operation. The... | |
| Engineered for performance, Zurn’s Connected Metroflush® ZEMS-IS Piston Flush Valves provide consistent and reliable motorized operation. The ZEMS6200-IS-W1’s hardwired integral sensor accurately detects the user for hands-free water closet operation. | |
| Engineered for performance, Zurn’s Connected Metroflush® ZEMS-IS Piston Flush Valves provide consistent and reliable motorized operation. The ZEMS6203-IS-W1’s hardwired integral sensor accurately detects the user for hands-free urinal operation. The... | |
| Engineered for performance, Zurn’s ZER Plus Series Connected, Battery Sensor Diaphragm Flush Valves provide consistent and reliable operation. The ZER6000PL-W2’s integral sensor accurately detects the user for touchless water closet... | |
| Exposed Diaphragm Water Closet Sensor Flush Valve ZER6000AV-ONE-TM has dual action of the ceramic disc cartridge and motor gear-driven operation deliver consistent and optimized results. This Touchless flush valve has... | |
| Exposed Flush Valve with Back Spud Connection for Water Closets with 11-1/2" Rough-In To view all options, see the Specification Sheet - Z6010 Features And Benefits Clog-resistant linear bypass diaphragm... | |
| Exposed Flush Valve with Back Spud Connection for Water Closets with 11-1/2" Rough-In To view all options, see the Specification Sheet - Z6010AV Features And Benefits Clog-resistant triple filter diaphragm... | |
| Exposed Flush Valve with Top Spud Connection for Clinic/Service Sinks Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals for extended service life with lower maintenance costs... | |
| Exposed Flush Valve with Top Spud Connection for Water Closets with 16" Rough-In Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals for extended service life with... | |
| Exposed Flush Valve with Top Spud Connection for Water Closets with 24" Rough-In To view all options, see the Specification Sheet - Z6000AV-2 Features And Benefits Clog-resistant triple filter diaphragm... | |
| Exposed Flush Valve with Top Spud Connection for Water Closets with 27" Rough-In Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals for extended service life with... | |
| Exposed Sensor Diaphragm Water Closet Flush Valve ZER6000AV-WS1-TM delivers consistent and optimized results due to the dual action of the ceramic disc cartridge and motor gear-driven operation. It is engineered... | |
| Manual flush valve Z6000AV-HET provides consistent and reliable urinal operation. This toilet flush valve features a streamlined design while providing high-level performance, unsurpassed water conservation, and long-lasting savings. It is... | |
| Manual Flush Valve Z6003AV-ULF is highly durable and easy to use. It comes with exposed quiet diaphragm-type chrome plated 125 GPF flushometer valve with a polished exterior. This commercial flush... | |
| Manual urinal flush valve ZH6152AV has a concealed, quiet diaphragm-type flushometer valve with Zurn's AquaVantage® TPE. This urinal flush valve is complete with a non-hold open type hydraulic push button... | |
| Quiet Diaphragm manual urinal flush valve Z6000-WS1-YB-YC AQUAFLUSH® 1.6GPF has a 1.6 gpf meets U.S. federal standard for water conservation . This toilet flush valve has an exposed sweat solder... | |
| Sensor flush valve toilet ZER6000AV-DF-TM - EZ series has EZ Gear Exposed Sensor Diaphragm Water Closet Flush Valves which has a water- saving 1.1 gpf/1.6 gpf flush volume and due... | |
| Sensor Flush Valve ZEMS6003AV-MOB-W1 comes with wireless monitoring technology which tracks data around set parameters for usage, water consumption, and preventative maintenance - providing real time insights for more control... | |
| Sensor Flush Valve ZER6000AV-HET-TM helps save water without sacrificing power and precision. This flush valve has a 1.28 gpf flow rate and comes with polished chrome-plated finish, modern top-mount design,... | |
| Sensor Flush Valve ZER6003AV-ULF-CP features a 6VDC motor actuator with automatic infrared sensor, user-in view L.E.D., low battery indicator light, switchable 24 hour auto-flush and three second delay flush to... | |
| Sensor Module used with E-Z Flush. | |
| Sensor Urinal Flush Valve ZER6003AV-EWS-TM - Ez Gear 0.5 GPF comes with polished chrome-plated finish, modern top-mount design, and quiet diaphragm operation are ideal for new and retrofit commercial restroom... | |
| Stop Repair Kit Features And Benefits Stop Valve Repair Kit- 3/4" Crosses to Sloan H-541-ASD | |
| Toilet flush valve Z6003-WS1-YB-YC has 1.0 gpf and meets U.S. federal standard for water conservation. The diaphragm kit for flush valve has an exposed sweat solder kit and cast wall... | |
| Toilet flush valve Z6003AV-WS1 features a chemical and clog-resistant triple filter diaphragm, ensuring that the contaminants in your water won't clog the diaphragm over time. Like all Zurn diaphragms, these... | |
| Toilet flush valve Z60842AV-BWN with AQUAVANTAGE AV® comes with clog-resistant triple filter diaphragm with manual ADA compliant handle with no-leak seal technology. This Manual flush valve has chemical resistant gaskets... | |
| Upgrade your restroom to connected technology with Zurn's AquaSense® ZTR Series Connected, Battery Sensor Retrofit Kits. Replace your existing valve body with a retrofit kit that provides consistent and reliable... | |
| Urinal flush valve Z6000AV comes with no-leak handle which reduces water waste and has quiet GO BLUE® triple-filter diaphragm prevents water contaminants from clogging the diaphragm, extending its lifespan and... | |
| Zurn 2.4 GPF battery-powered concealed Piezo activated flushometer for penal fixtures To view all options, see the Specification Sheet - ZP6800 Features And Benefits 1-hour lock-out feature prevents excessive flushing... | |
| Zurn 6.5 gpf Exposed Flush Valve with Top Spud Connection for Clinic/Service Sinks To view all options, see the Specification Sheet - Z6017 Features And Benefits Clog-resistant linear bypass diaphragm... | |
| Zurn Aquaflush® 1.5 gpf exposed quiet diaphragm flush valve for 3/4" Top Spud Urinal To view all options, see the Specification Sheet - Z6003 Model Features And Benefits Clog-resistant triple... | |
| Zurn Aquaflush® exposed 1.6 gpf quiet diaphragm type flush valve with top spud connection for water closets To view all options, see the Specification Sheet - Z6000 Features And Benefits... | |
| Zurn Aquaflush® exposed quiet diaphragm type flush valve has a top spud connection for urinals To view all options, see the Specification Sheet - Z6003 Model Features And Benefits Clog-resistant... | |
| Zurn Aquaflush® exposed quiet diaphragm type flush valve has a top spud connection for water closets To view all options, see the Specification Sheet - Z6000 Features And Benefits Clog-resistant... | |
| Zurn AquaSense® AV high efficency sensor operated battery powered 0.125 gpf flush valve for use with ultra low flow urinals To view all options, see the Specification Sheet - ZEMS6003AV-ULF-IS... | |
| Zurn AquaVantage Sensor flush valve for water closets are performance engineered with sensor activation and diaphragm operation at ultra high efficent 1.1gpf. 1.1 gpfflush valves must be paired with Zurn... | |
| Zurn AquaVantage® AV exposed flush valve with bedpan washer for water closets for handicap grab bar applications Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals for... | |
| Zurn AquaVantage® AV exposed flush valve with bedpan washer for water closets for handicap grab bar applications To view all options, see the Specification Sheet - Z6011AV-HET-BWN Features And Benefits... | |
| Zurn AquaVantage® AV exposed flush valve with bedpan washer for water closets To view all options, see the Specification Sheet - Z6000AV-BWN1 Model Features And Benefits Clog-resistant triple filter diaphragm... | |
| Zurn AquaVantage® AV exposed flush valve with bedpan washer for water closets To view all options, see the Specification Sheet - Z6000AV-BWN Features And Benefits Clog-resistant triple filter diaphragm Chemical... | |
| Zurn AquaVantage® AV high efficency 0.125 gpf flush valve for use with ultra low flow urinals To view all options, see the Specification Sheet - Z6003PL-ULF Features And Benefits Clog-resistant... | |
| Zurn AquaVantage® AV high efficency 0.5 gpf flush valve for use with ultra low flow urinals To view all options, see the Specification Sheet - Z6003AV-EWS Features And Benefits Clog-resistant... | |
| Zurn AquaVantage® exposed quiet diaphragm type flush valve has a top spud connection for 3/4" Urinals Features And Benefits Clog-resistant triple filter diaphragm Chemical resistant gaskets and seals for extended... | |
| Zurn AquaVantage® exposed quiet diaphragm type flush valve has a top spud connection for water closets To view all options, see the Specification Sheet - Z6000AV Features And Benefits Clog-resistant... | |
| Zurn Metroflush® exposed piston operated flush valve for water closets To view all options, see the Specification Sheet - Z6200 Features And Benefits Clog-resistant piston Chemical resistant gaskets and seals... |