Zurn Industries LLC 8-48OSY - Gate Valve

Description
Shut Off Valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. Features of this resilient wedge gate valve include stainless steel internals and stem, and outside stem and yoke. The 48OS&Y has a maximum working water pressure of 250 psi, maximum working water temperature of 140°F, and hydrostatic test pressure of 500 psi. To view all options, see the Specification Sheet Features And Benefits 8" OS&Y gate valve - flanged end connections Outside stem and yoke, resilient wedge gate valve Available in flanged, grooved, or grooved x flanged end connections for installation versatility Use stand alone or on Zurn Wilkins Backflow Preventers Low-lead law compliant
Datasheet
Description
Shut Off Valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. Features of this resilient wedge gate valve include stainless steel internals and stem, and outside stem and yoke. The 48OS&Y has a maximum working water pressure of 250 psi, maximum working water temperature of 140°F, and hydrostatic test pressure of 500 psi. To view all options, see the Specification Sheet Features And Benefits 8" OS&Y gate valve - flanged end connections Outside stem and yoke, resilient wedge gate valve Available in flanged, grooved, or grooved x flanged end connections for installation versatility Use stand alone or on Zurn Wilkins Backflow Preventers Low-lead law compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-48OSY - Gate Valve -  - Zurn Industries LLC
Milwaukee, WI, United States
8-48OSY - Gate Valve
8-48OSY - Gate Valve
Shut Off Valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. Features of this resilient wedge gate valve include stainless steel internals and stem, and outside stem and yoke. The 48OS&Y has a maximum working water pressure of 250 psi, maximum working water temperature of 140°F, and hydrostatic test pressure of 500 psi. To view all options, see the Specification Sheet Features And Benefits 8" OS&Y gate valve - flanged end connections Outside stem and yoke, resilient wedge gate valve Available in flanged, grooved, or grooved x flanged end connections for installation versatility Use stand alone or on Zurn Wilkins Backflow Preventers Low-lead law compliant

Shut Off Valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems.

Features of this resilient wedge gate valve include stainless steel internals and stem, and outside stem and yoke. The 48OS&Y has a maximum working water pressure of 250 psi, maximum working water temperature of 140°F, and hydrostatic test pressure of 500 psi.

To view all options, see the Specification Sheet

Features And Benefits

  • 8" OS&Y gate valve - flanged end connections
  • Outside stem and yoke, resilient wedge gate valve
  • Available in flanged, grooved, or grooved x flanged end connections for installation versatility
  • Use stand alone or on Zurn Wilkins Backflow Preventers
  • Low-lead law compliant
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Industrial Valves
Product Name 8-48OSY - Gate Valve
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121465025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 2.56 inch (65.00 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details