Zurn Industries LLC Datasheets for Gate Valves
Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more
| Product Name | Notes |
|---|---|
| Reduced Pressure Principle Backflow Preventer 212-375 with flanged end NRS gate valves, is utilized where a potential high health hazard exists and is ideal for use when lead-free valves are... | |
| Shut Off gate Valve 48 is designed for installation on potable water lines, irrigation systems, and waterworks connections. The PRV has resilient wedge gate valve include stainless steel internals and... | |
| Shut Off Valve 48 OS&Y Gate Valve offers a visual indication of valve's open/closed position. Applications include fire sprinkler systems. It is available with flanged, grooved, or flanged x grooved... | |
| Shut Off Valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. Features of this resilient wedge gate valve include stainless steel... | |
| Shut off valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. This shut off valve features resilient wedge gate valve that... | |
| Shut off valve 48 OS&Y provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. Features of this resilient wedge gate valve include stainless steel internals and... | |
| Shut off valve PI Post Indicator resilient wedge gate valve is used in fire sprinkler applications. Coupled with an indicator post (sold separately), provides a visual sign of the valves... | |
| The Zurn 212-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 2-1/2" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. To view all options,... | |
| The Zurn 3-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 3" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. Features And Benefits 3"... | |
| The Zurn 4-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 4" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. To view all options,... | |
| The Zurn 6-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 6" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. Features And Benefits 6"... | |
| The Zurn 8-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 8" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. To view all options,... | |
| The Zurn Fire 10-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 10" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. To view all... | |
| Zurn Z1088 dura-coated cast iron body and cover with PVC flapper valve, bronze check valve, gate, and stem. Features And Benefits Manual backflow flood gate Automatic flapper type backwater valve... |