Zurn Industries LLC Datasheets for Bath and Shower Fixtures
Bath and shower fixtures are systems that deliver water during bathing. The systems control the temperature and flow of water for bathtubs, showers and custom stalls.
Bath and Shower Fixtures: Learn more
| Product Name | Notes |
|---|---|
| 1-1/2" P-Trap and Protectors Features And Benefits Include trap and protectors Chrome-plated tubular brass and white pvc resin protectors Resist thermal transfer and are ADA compliant | |
| 1-1/4" P-Trap and Protectors To view all options, see the Specification Sheet - Z8995-1-PC Features And Benefits Include trap and protectors Chrome-plated tubular brass and white pvc resin protectors Resist... | |
| 1-1/4" P-Trap, Offset Strainer, and Protectors To view all options, see the Specification Sheet - Z8995-3-PC Features And Benefits Include trap and protectors Chrome-plated tubular brass and white pvc resin... | |
| 1-1/4" x 1-1/2" P-Trap, Offset Strainer, and Protectors To view all options, see the Specification Sheet - Z8996-3-PC Features And Benefits Include trap and protectors Chrome-plated tubular brass and white... | |
| 1.5 gpm slim fit vandal-resistant aerator. Features And Benefits Slim Aerators for Z6913-XL and Z6915-XL Aerators introduce air into the water stream to produce a larger white stream soft to... | |
| 5-3/8" Centerline Gooseneck Spout (with Aerator) used with Z6920, Z6922, Z6923, Z6920-XL, and Z6922-XL Series. | |
| 7000-32 - Diverter Handle Retainer Clip | |
| 7000-6C - Diverter Handle | |
| 7080-91 - Slide with Acrylic Knob Features And Benefits For use with Temp-Gard® I Shower Valve Series Zurn repair parts and accessories provide long-lasting durability Suitable for commercial restroom applications. | |
| Cache style, 1.5 gpm laminar flow aerator for use with Z6930-XL faucet Features And Benefits Aerator Options for Aqua-FIT® Series Laminar flow is a non-aerated water stream with no mix... | |
| Cast Brass Nipples with Flanges To view all options, see the Specification Sheet - Z8914-PC Features And Benefits Chrome-plated Cast brass nipples with flanges 3-year warranty | |
| Combination Kit: One Trap Protector and One Supply Stop Protector To view all options, see the Specification Sheet - Z8946-NT Features And Benefits Satin white PVC resin 3/8" Nominal wall... | |
| Combination Kit: One Trap Protector, One Supply Stop Protector, and One Offset Drain Protector To view all options, see the Specification Sheet - Z8946-2-NT Features And Benefits Satin white PVC... | |
| Duplex Sink Strainer Features And Benefits Chrome-plated Duplex sink strainer 3-year warranty | |
| Extension kit for the RK7000-50, increases length by 1-1/4" used wtih RK7000-50. | |
| Extension kit, polished chrome, increases length by 1" used with Z7300-SS-MT, Z7300-SS-MT-HW, Z7301-SS-MT-DV-2P-HW , Z7302-SS-MT, and Z7302-SS-MT-DV-2P-HW . | |
| Flat Grid Sink Strainer To view all options, see the Specification Sheet - Z8737 Features And Benefits Flat grid strainer Chrome-plated wrought brass Cast brass lock and coupling nuts 3-year... | |
| Flat Top Sink Strainer To view all options, see the Specification Sheet - Z8739-PC TO Z8739-17-PC Features And Benefits Chrome-plated Flat top sink strainer 3-year warranty | |
| Institutional wall mount water saver shower head with adjustable spray and brass ball connector, constant flow orifice; 1.75 GPM flow. | |
| Large brass shower head with spray adjustment, chrome finish; 1.5 GPM max. | |
| Lead-free Heavy-Duty Stop with Flexible Lavatory Supplies To view all options, see the Specification Sheet Features And Benefits Unit comes furnished with stops Riser tube or flexible supply Flanges and... | |
| Lead-Free Standard Stop with Flexible Lavatory Supplies To view all options, see the Specification Sheet - Z8800-XL-LR-PC TO Z8809-XL-LRLK-PC Features And Benefits Unit comes furnished with stops Riser tube or... | |
| P-Traps with Wall Bend To view all options, see the Specification Sheet Z8700 - Z8708 Features And Benefits Chrome-plated, cast body p-trap with cleanout Die cast nuts Shallow escutcheon with... | |
| Pressure balancing cartridge helps keep water at nearly constant temperature to a shower despite pressure fluctuations in either the hot or cold supply lines. Features And Benefits For use the... | |
| Repair kit, diverter stem for Z7120 Series (Black) used with TG1 Z7100, TG 1 Z7120, TG1 Z7200, TG1 Z7220, and TG1 Z7500. | |
| Repair kit, diverter stem for Z7220 Series manufactured prior to the year 2000 (Cream Colored). Used in Z7220 Series. | |
| Repair kit, valve stem complete (Andre Collection). Used in Z7100, Z7101, Z7120, Z7200, Z7201, Z7220, Z7221. | |
| Sierra® Faucet Repair Kits and accessories provide long-lasting durability suitable for commercial restroom application. | |
| Small brass shower head with brass ball joint connector and spray adjustment, chrome finish; 1.5 GPM max. | |
| Solid Top, Open-Grid P.O. Plugs To view all options, see the Specification Sheet - Z8743-PC Features And Benefits Cast brass solid top with open grid P.O. plug Cast brass lock... | |
| Standard Angle Stops Features And Benefits Chrome-plated Solid brass Angle stops 3-year warranty | |
| Stop and Supply Protector To view all options, see the Specification Sheet Features And Benefits Satin white PVC resin 3/8" Nominal wall with vandal resistant clips ADA compliant and resists... | |
| Temp-Gard Shower Unit | |
| Temp-Gard Small Brass Shower Head W/ Volume Control | |
| Temp-Gard® Hand/Shower Unit | |
| Temp-Gard® Handheld Shower and Mounting Bar | |
| Temp-Gard® III Shower Valve Series repair parts and accessories provide long-lasting durability suitable for commercial restroom showering applications. Features And Benefits Control the temperature and pressure of the water stream... | |
| Temp-Gard® Institutional Shower Head, 2.2 GPM | |
| Temp-Gard® Shower Head. | |
| Temp-Gard® Shower Unit | |
| Temp-Gard® Tub and Shower Unit | |
| Temp-Gard® Tub and Shower Valve. | |
| Temp-Gard® Vandal-Resistant Institutional Shower Head, 2.5 GPM Flow Rate | |
| To view all options, see the Specification Sheet - Z7301-SSC-MT Features And Benefits Pressure balanced brass shower valve One-piece ceramic disc cartridge Maximum temperature limit stop 3-year warranty | |
| Trap Protector To view all options, see the Specification Sheet - Z8943-NT Features And Benefits Satin white PVC resin 3/8" Nominal wall with vandal resistant clips ADA compliant and resists... | |
| Vandal-Resistant Aerator Wrench Features And Benefits Aerators for Z6913-XL and Z6915-XL Protects against vandalism and allows the quick removal and replacement of cache style aerators Composite construction for strength and... | |
| Water Saver 1.5 GPM Shower Head | |
| Wide Top Sink Strainer - Extra Thick Sink Applications To view all options, see the Specification Sheet - Z8739-SW-PC Features And Benefits Chrome-plated Wide top sink strainer - extra thick... | |
| Wide Top Sink Strainer To view all options, see the Specification Sheet - Z8739-PC TO Z8739-17-PC Features And Benefits Wide top strainer Chrome-plated wrought brass Cast brass lock and coupling... | |
| Z7300-SS-MT-HW6 Single handle pressure balancing mixing tub and shower unit, ceramic control cartridge with stainless steel balancing piston, built in reverse connection capability (To reverse the hot and cold inlets... | |
| Zurn AquaSense® Sensor faucets replacement parts and accessories provide long-lasting durability suitable for commercial restroom applications. Features And Benefits Aerators for Z6913-XL and Z6915-XL Aerators introduce air into the water... | |
| Zurn AquaSense® Sensor faucets replacement parts and accessories provide long-lasting durability suitable for commercial restroom applications. Features And Benefits Aerators for Z6913-XL and Z6915-XL Laminar flow is a non-aerated water... | |
| Zurn AquaSense® Sensor faucets replacement parts and accessories provide long-lasting durability suitable for commercial restroom applications. Features And Benefits Slim Aerators for Z6913-XL and Z6915-XL Aerators introduce air into the... | |
| Zurn showers provide a robust showering experience in any commercial application. | |
| Zurn showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet Features And Benefits 1.75 GPM showerhead Outer ring spray adjustment Non-removable... | |
| Zurn Temp-Gard® 60" flexible metal hose, 24" mounting bar wall connection, and supply elbow with flange provide a robust showering experience in any commercial application. | |
| Zurn Temp-Gard® Aqua-Panel® showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet - Z7500-HW Features And Benefits Wall-mount handheld shower with... | |
| Zurn Temp-Gard® Aqua-Panel® showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet - Z7500-i2 Features And Benefits Pressure balanced brass shower... | |
| Zurn Temp-Gard® Aqua-Panel® showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet - Z7500-W3 Features And Benefits 3 Temp-Gard® pressure balancing... | |
| Zurn Temp-Gard® Aqua-Panel® showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet - Z7533 Features And Benefits Pressure balanced brass shower... | |
| Zurn Temp-Gard® showers provide a robust showering experience in any commercial application. | |
| Zurn Temp-Gard® showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet - Z7301-SS-MT-S9 Features And Benefits Single handle pressure balancing mixing... | |
| Zurn Temp-Gard® showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet - Z7301-SS-MT Features And Benefits Pressure balanced brass shower valve... | |
| Zurn Temp-Gard® showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet Features And Benefits Single handle pressure balancing mixing shower unit... | |
| Zurn Temp-Gard® tub and shower units provide a robust bathing and showering experience in any commercial application. Features And Benefits Pressure balanced brass shower valve One-piece ceramic disc cartridge Maximum... | |
| Zurn Temp-Gard® valves provide a robust bathing and showering experience in any commercial application. To view all options, see the Specification Sheet - Z7300-SS-MT Features And Benefits Pressure balanced brass... | |
| Zurn Temp-Gard®® Aqua-Panel® showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet - Z7500 Features And Benefits Pressure balanced brass shower... |