Zurn Industries LLC ZW4104

Description
The Pressure-Tru® ZW4104 1-1/2" Pressure Reducing Fire Sprinkler Control Valve with Female Pipe Thread is factory set, and regulates pressure under both flow and no-flow conditions. Features And Benefits Factory set outlet pressure setting 1-1/2" NPT inlet and 1-1/2" NPT threads Available with rough chrome finish Available with Grooved inlet and outlet
Datasheet
Description
The Pressure-Tru® ZW4104 1-1/2" Pressure Reducing Fire Sprinkler Control Valve with Female Pipe Thread is factory set, and regulates pressure under both flow and no-flow conditions. Features And Benefits Factory set outlet pressure setting 1-1/2" NPT inlet and 1-1/2" NPT threads Available with rough chrome finish Available with Grooved inlet and outlet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZW4104 -  - Zurn Industries LLC
Milwaukee, WI, United States
ZW4104
ZW4104
The Pressure-Tru® ZW4104 1-1/2" Pressure Reducing Fire Sprinkler Control Valve with Female Pipe Thread is factory set, and regulates pressure under both flow and no-flow conditions. Features And Benefits Factory set outlet pressure setting 1-1/2" NPT inlet and 1-1/2" NPT threads Available with rough chrome finish Available with Grooved inlet and outlet

The Pressure-Tru® ZW4104 1-1/2" Pressure Reducing Fire Sprinkler Control Valve with Female Pipe Thread is factory set, and regulates pressure under both flow and no-flow conditions.

Features And Benefits

  • Factory set outlet pressure setting
  • 1-1/2" NPT inlet and 1-1/2" NPT threads
  • Available with rough chrome finish
  • Available with Grooved inlet and outlet
Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Industrial Valves
Product Name ZW4104
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1229005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10 mm Miniature Electronic Valve - E210A-1E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-GA 7X9 ODF 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details