Zurn Industries LLC Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| 1" Motorized Zone Valve with 4-Wire Actuator Features And Benefits 4-wire zone valve motor for radiant heating applications, Built in adjustment that permits pre-balancing of the zone Fast acting For... | |
| 4-Wire Zone Valve Motor Features And Benefits 4-wire zone valve motor for radiant heating applications Fast acting Up to 8 valves per 40A transformer | |
| Control Thermostat - Dual Sensing Air / Floor Features And Benefits Programmable or non-prog, 10 to 30 V(ac/dc) thermostat that includes Installer and User Access levels Applications include 1 Stage... | |
| Mixing Setpoint Control Features And Benefits Mixing set point control for radiant heating applications Floating action output, used with 3-way and 4-way mixing valves with actuator motors 24vac microprocessor based... | |
| Non-Electric Thermostatic Head with Remote Features And Benefits Non-electric thermostatic head with remote for zone valves Used in radiant heating systems For adjustable automatic temperature control of zone valves with... | |
| Non-Electric Thermostatic Head Features And Benefits Non-electric thermostatic head for zone valves Used in radiant heating systems For adjustable automatic temperature control of zone valves (QHSVZ33 QHSVZ44 QHSZV55 QHSZV66 QHAZV33... | |
| Snow and Ice Melt Mixing Control Features And Benefits Commercial snow and ice melt mixing control, microprocessor based control, controls the rate of heat delivery to a snow melt system... | |
| Snow and Ice Melt Slab Sensor - 20ft and 40ft cable Features And Benefits For use with QHSIC control | |
| Snow and Ice Melt Socket Features And Benefits Commercial snow and ice melt socket For use with QHSID | |
| Snow Melt Ground Sensor (Use with QHSMT) Features And Benefits For use in residential/light commercial snow melt systems Designed for slab sensing Sensor has both moisture and temperature sensors Built... | |
| Snow Melt Switch Features And Benefits Has an adjustable "Operating Temperature" and "Hold-On Time" Features an optional "Low-temperature Lockout" Shaped to prevent Iglooing over the Moisture Sensor Grid 24 VAC... | |
| Snow Melt Thermostat (Use with QHGS) Features And Benefits For use in residential/light commercial snow melt systems, 24vac thermostat has a green power indicator LED and a red heating LED... | |
| Thermostat - Digital Heat-Only Features And Benefits Thermostats for radiant heating and snow melt applications Selectable celsius or fahrenheit readout, accuracy of +/-1°F Requires 7 wire installation, temperature setpoint range... | |
| Thermostat - Digital Heat/Cool Features And Benefits Thermostats for radiant heating and snow melt applications Selectable celsius or fahrenheit readout, accuracy of +/-1°F Requires 7 wire installation, temperature setpoint range... | |
| Thermostat Mounting Plate (Optional) Features And Benefits Thermostatic mounting plate | |
| Transformer - 120V/24V 40 VA 50/60 Features And Benefits Transformer for radiant heating applications Used to reduce line voltage from 110 to 24 volts, powers the electric or motorized zone... | |
| Zurn 4-way mixing valve tempers water by mixing high temp supply with return water Features And Benefits 4-way mixing valves motor, provides motorized automatic mixing valve operation when used with... | |
| Zurn Ice and snow melt sensors provide control feedback to properly monitor the system Features And Benefits Snow and ice melt sensor Provides accurate temperature measurement for controls requiring 10k... |