Zurn Industries LLC Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| The QQPE55FX Qick Sert CR Polymer (RFS) Elbow is designed to connect PEX pipe to PEX pipe at a 90 degree angle.. The fitting is listed by UL to standard... | |
| The QT553TQP is a QuikPort polymer TEE for use with the QuikPort Manifold System. It is 1" male thread x 1" male thread x 1/2" male thread. Features And Benefits... |