Zurn Industries LLC Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high... | |
| Automatic Control Valve ZW207 protects downstream equipment from over-pressurization which closes in the event of high supply pressure. Standard features ease maintenance and repair, and provide the lowest total cost... | |
| Automatic Control Valve ZW221/ZW222 has Altitude Level Control Valves that accurately control water level in a tank or reservoir based on relative pressure, without the need for floats and sensors. | |
| FCIS reduces the risk of flooding from catastrophic relief valve water discharge. The combination of a 975XL2, ZW206 ACV and EST electronics bundle identifies water discharge, isolates the system and... | |
| Pressure control valve ZW218 is ideal for applications that require a slow closing check valve, this PRV valve closes slowly to protect system equipment. This water pressure regulator valve will... | |
| Pressure Reducing Valve 1-500XLHR come with the hallmark features of the Zurn Wilkins 500XL series that has high flow rates and low fall-off. This water pressure control valve is perfect... | |
| The Pressure-Tru® Z3004 2-1/2" Pressure Reducing Fire Sprinkler Control Valve with female pipe thread and supervisory switch is listed as a floor control valve in automatic sprinkler systems as well... | |
| The Pressure-Tru® Z3004 2-1/2" Pressure Reducing Fire Sprinkler Control Valve with female pipe thread is listed as a floor control valve in automatic sprinkler systems as well as a standpipe... | |
| The Pressure-Tru® ZW4004SS Pressure Reducing Valve is a floor control valve in automatic sprinkler systems, as well as a standpipe valve for class I and class III systems. The factory... | |
| The Pressure-Tru® ZW4104 1-1/2" Pressure Reducing Fire Sprinkler Control Valve with Female Pipe Thread is factory set, and regulates pressure under both flow and no-flow conditions. Features And Benefits Factory... | |
| The Pressure-Tru® ZW4104SS 1-1/2" Pressure Reducing Fire Sprinkler Control Valve with Female Pipe Thread contains an integral supervisory switch. This factory set valve regulates pressure under both flow and no-flow... | |
| The Zurn Wilkins Connected Flood Control System (FCIS) is a product line extension of Connected Backflow Preventers in Zurn Connected Products. The FCIS (Connected Flood Control System) Reduced Pressure Principle... | |
| The Zurn Wilkins PV-ACL-2 2-Way Accelerator Pilot increases response time of automatic control valve. Features And Benefits Bronze and Stainless Steel Accelerator Pilot Valve, “Increases response time of automatic control... | |
| The Zurn Wilkins PV-ACL-3 3-Way Accelerator Pilot increases response time of automatic control valve. Features And Benefits Bronze and Stainless Steel Accelerator Pilot Valve, “Increases response time of automatic control... | |
| The Zurn Wilkins ZPI Valve Position Indicator provides a visual indication of the current operating position of any Zurn Wilkins automatic control valve. Features And Benefits Provides a visual indication... | |
| The ZW215FP Fire Pump Suction Control Valve, with grooved connections, is used to control suction pressure for Fire Suppression Systems to prevent fire pumps from over-drawing from the water supply,... | |
| The ZW5004 is a 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an angle body and FNPT connections. Its listed as a floor control valve, an indicating valve, and... | |
| The ZW5004CAP is a 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve with angle body, FNPT connections, with capped bonnet, no handwheel assembly and is listed as a floor control... | |
| The ZW5004G 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an angle body and grooved connections. Its listed as a floor control valve, an indicating valve, and a check... | |
| The ZW5004GCAP 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an angle body, grooved connections, capped bonnet, and no handwheel assembly. It is listed as a floor control valve,... | |
| The ZW5004IL is a 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve with inline globe body, FNPT connections and is listed as a floor control valve, an indicating valve, and... | |
| The ZW5004ILCAP 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an inline globe body, FNPT connections, capped bonnet, and no handwheel assembly. Its listed as a floor control valve,... | |
| The ZW5004ILG 2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an inline globe body and grooved connections. It is listed as a floor control valve, an indicating valve, and... | |
| The ZW5004ILGCAP2-1/2" Pressure-Tru® ZW5004 Pressure Reducing Floor Control Valve features an inline globe body, grooved connections, capped bonnet, and no handwheel assembly. Its listed as a floor control valve, an... | |
| Water pressure control valve ZW209 provides steady downstream pressure and allows high flow rates. Standard features ease maintenance and repair, delivering the lowest total cost of ownership. This water pressure... | |
| Zurn Model 1-F49BR Fire Powerball Butterfly sprinkler control valve (1") provides for easy system shutoff to facilitate repair and maintenance. To view all options, see the Specification Sheet Features And... | |
| Zurn Model 112-F49BR Fire Powerball Butterfly sprinkler control valve (1-1/2") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/2" Fire Powerball Butterfly Valve Threaded end... | |
| Zurn Model 112-F49BRG Fire Powerball Butterfly sprinkler control valve (1-1/2"), with grooved connections, provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/2" Fire Powerball Butterfly... | |
| Zurn Model 114-F49BR Fire Powerball Butterfly sprinkler control valve (1-1/4") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/4" Fire Powerball Butterfly Valve Threaded end... | |
| Zurn Model 114-F49BRG Fire Powerball Butterfly sprinkler control valve (1-1/4"), with grooved connections, provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/4" Fire Powerball Butterfly... | |
| Zurn Model 2-F49BR Fire Powerball Butterfly sprinkler control valve (2") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 2" Fire Powerball Butterfly Valve Threaded end... | |
| Zurn Model 2-F49BR Fire Powerball Butterfly sprinkler control valve (2-1/2") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 2-1/2" Fire Powerball Butterfly Valve Threaded end... | |
| Zurn Model 2-F49BRG Fire Powerball Butterfly sprinkler control valve (2"), with grooved connections, provides for easy system shutoff to facilitate repair and maintenance. To view all options, see the Specification... | |
| Zurn Model 212-F49BRG Fire Powerball Butterfly sprinkler control valve (2-1/2"), with grooved connections, provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 2-1/2" Fire Powerball Butterfly... |