Zurn Industries LLC Datasheets for Manifolds and Manifold Systems
Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more
| Product Name | Notes |
|---|---|
| The QCM43-12GX Copper Manifold features a 3/4"barb XL brass inlet with 1/2" XL brass barb outlets with a closed end. Copper manifolds reduce number of connections required, speeding installation. Features... | |
| The QKIPSP is a polymer manifold body, unassembled without valves and is designed to work with Qickport manifold fittings and accessories Features And Benefits Add-A-Port, low-lead compliant manifold Versatile installation... | |
| The Zurn QickPort Manifold is designed for longevity and durability with corrosion resistant and stainless steel construction. The QickPort is ideal for plumbing applications with optimized port configurations. Features And... |