Zurn Industries LLC Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| Flat Grid Sink Strainer. | |
| Offset Lavatory Strainers | |
| Offset Sink Strainers, ADA Compliant. | |
| The Zurn Wilkins Ductile Iron Flanged Wye Type Strainer helps protect downstream equipment from fouling due to debris. Features And Benefits 2-1/2" ductile iron wye type strainer Great for use... | |
| The Zurn Wilkins Ductile Iron Flanged Wye Type Strainer protects downstream equipment from fouling due to debris. Features And Benefits 6" ductile iron wye type strainer Great for use with... | |
| The Zurn Wilkins FSC-DOM Domestic Cast Iron Wye Type Strainer is perfectly suited for protecting downstream equipment from fouling due to debris. Features And Benefits Protects downstream components from damage... | |
| The Zurn Wilkins YBXL Bronze Wye Type Strainer is a perfect choice for preventing damage to downstream components due to sand and debris in the water. Features And Benefits 1"... | |
| The Zurn Wilkins YBXL Bronze Wye Type Strainer is a perfect choice for preventing damage to downstream components due to sand and debris in the water. Features And Benefits 1-1/2"... | |
| The Zurn Wilkins YBXL Bronze Wye Type Strainer is an ideal choice for preventing damage to downstream components due to sand and debris in the water. Features And Benefits 1"... | |
| The Zurn Wilkins YBXL Bronze Wye Type Strainer is an ideal choice for preventing damage to downstream components due to sand and debris in the water. Features And Benefits 1-1/4"... | |
| The Zurn Wilkins YBXL Bronze Wye Type Strainer is an ideal choice for preventing damage to downstream components due to sand and debris in the water. Features And Benefits 1/2"... | |
| The Zurn Wilkins YBXL Bronze Wye Type Strainer prevents damage to downstream components due to sand and debris in the water. Features And Benefits 3/4" domestic bronze wye type strainer... | |
| The Zurn Wilkins YBXL Bronze Wye Type Strainer prevents damage to downstream components that's caused by sand and debris in the water. Features And Benefits 2" domestic bronze wye type... | |
| Wide Top Sink Strainer. |